Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr STMicroelectronics
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor e200
Utilized IC / Part SPC56EC
Mounting Type Fixed
Contents Board(s)
Base Product Number SPC56
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 1284044-SPC56EC74A208QS
Ultra Librarian 3D Model Ultra Librarian SPC56EC74A208QS CAD Model

Description

SPC56EC74A208QS Microcontroller from STMicroelectronics

The SPC56EC74A208QS is a high-performance automotive microcontroller produced by STMicroelectronics, which is part of the SPC56 32-bit MCU family designed for automotive applications. This powerful microcontroller is engineered to meet the stringent requirements of automotive control units, including powertrain systems, chassis, and safety applications.

Key Features

  • Core: The SPC56EC74A208QS is built around a 32-bit Power Architecture® with a frequency of up to 80 MHz, providing robust computational capabilities for complex automotive applications.
  • Memory: It includes a substantial memory range, with up to 4 MB of flash memory and 592 KB of RAM, facilitating advanced program execution and data storage.
  • Temperature Range: Designed to operate reliably in extreme conditions, it functions within an extended temperature range from -40°C to +150°C, ensuring performance in various automotive environments.
  • Communication Interfaces: The microcontroller features multiple communication interfaces, including CAN, LIN, and FlexRay modules, allowing for versatile connectivity options in a vehicle's network.
  • Safety: With a focus on safety, the SPC56EC74A208QS incorporates features that align with the ISO 26262 standard, making it suitable for safety-critical systems.
  • Package: The device is available in a LQFP 208-pin package, providing a compact footprint for space-constrained applications.

Applications

The SPC56EC74A208QS microcontroller is an ideal choice for a range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Modules
  • Anti-lock Braking Systems (ABS)
  • Airbag Systems
  • Electric Power Steering Systems
  • Advanced Driver-Assistance Systems (ADAS)

STMicroelectronics' commitment to innovation and quality is evident in the SPC56EC74A208QS, providing automotive developers with a reliable and high-performance microcontroller that meets the evolving demands of the automotive industry. With its robust feature set and adherence to safety standards, the SPC56EC74A208QS is positioned to drive the next generation of automotive control systems.

You May Also Be Interested in

Analog Devices Inc.
EZ-BOARD ADSP-BF609 EVAL BRD / ADSP-BF609 EZ-Board™ series DSP Embedded Evaluation Board
Need more? Email Us
ECAD model for ADZS-BF609-EZBRD
Microchip Technology
XPLAINED NANO ATTINY102/104 / ATtiny102, ATtiny104 Xplained Nano series AVR MCU 8-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATTINY104-XNANO
Microchip Technology
MPLAB PIC24FJ256GB106 EVAL BRD / PIC24FJ256GB106 MPLAB® series PIC MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240011
STMicroelectronics
DISCOVERY SPC58EC80E EVAL BRD / SPC58EC80E Discovery series MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for SPC58EC-DISP
STMicroelectronics
NUCLEO-32 STM32F303K8 DEV EVAL / STM32F303K8, mbed-Enabled Development Nucleo-32 series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Lowest to $11.8002
ECAD model for NUCLEO-F303K8
NXP / Nexperia
FREEDOM K80/K81/K82 EVAL BRD / K80, K81, K82 Freedom series ARM® Cortex®-M4 MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for FRDM-K82F
Microchip Technology
EXPLORER 16 100PIN DSPIC30/33/32 / dsPIC30, dsPIC33, PIC32, PIC24FJ, PIC24H Explorer 16 100-pin series MCU 16-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for DM240001
Microchip Technology
SAMHA1G16A XPLAINED PRO EVAL BRD / ATSAMHA1G16A SAMHA1G16A Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Need more? Email Us
ECAD model for ATSAMHA1G16A-XPRO
STMicroelectronics
NUCLEO-64 STM32L152RE EVAL BRD / STM32L152RE, mbed-Enabled Development Nucleo-64 series ARM® Cortex®-M3 MCU 32-Bit Embedded Evaluation Board
Lowest to $28.6567
ECAD model for NUCLEO-L152RE

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention