EN
  • EN
  • DE

SPC56EL60L3CBFQR

Part No SPC56EL60L3CBFQR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Package Tray
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 16
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 1,000
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263453-SPC56EL60L3CBFQR
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L3CBFQR CAD Model

Description

The SPC56EL60L3CBFQR is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the intense demands of automotive and industrial applications. This powerful MCU is part of the SPC56EL series, which is renowned for its high performance, reliability, and a wide range of integrated features.

At the heart of the SPC56EL60L3CBFQR lies a 32-bit Power Architecture core that operates at a frequency of up to 120 MHz. This robust core provides the computational horsepower necessary for complex algorithms and real-time processing, making it ideal for engine management systems, transmission control, and advanced driver assistance systems (ADAS).

The microcontroller comes with an expansive 1.5 MB of embedded flash memory, ensuring ample space for large application codebases and data storage. Additionally, it is equipped with 64 KB of RAM, which facilitates efficient task execution and data manipulation.

One of the standout features of the SPC56EL60L3CBFQR is its comprehensive set of peripherals. It includes multiple CAN interfaces, which are essential for in-vehicle networking and communication with other control units. The MCU also provides a range of timers, analog-to-digital converters (ADCs), and serial communication interfaces such as SPI and UART, enabling versatile connectivity and sensor integration.

Safety is a paramount concern in automotive applications, and the SPC56EL60L3CBFQR addresses this with its built-in safety features. It supports Error Correction Code (ECC) on both flash and RAM, helping to detect and correct any potential data corruption. The MCU also incorporates a Memory Protection Unit (MPU) and a watchdog timer to safeguard against system malfunctions.

The SPC56EL60L3CBFQR is available in a LQFP144 package, which is suited for space-constrained environments while providing enough pins for extensive I/O capabilities. Additionally, STMicroelectronics offers development support with software libraries and a comprehensive development ecosystem, simplifying the design process and reducing time-to-market.

In conclusion, the SPC56EL60L3CBFQR from STMicroelectronics is a robust and feature-rich MCU that delivers exceptional performance and reliability for automotive and industrial applications, ensuring efficient operation and facilitating the development of advanced, safety-critical systems.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess