EN
  • EN
  • DE

SPC56EL60L3CCFQY

Part No SPC56EL60L3CCFQY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP  /  e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 57
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC56
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263466-SPC56EL60L3CCFQY
Ultra Librarian 3D Model Ultra Librarian SPC56EL60L3CCFQY CAD Model

Description

STMicroelectronics SPC56EL60L3CCFQY Microcontroller

The SPC56EL60L3CCFQY is a high-performance automotive microcontroller designed and manufactured by STMicroelectronics, a global semiconductor leader known for its cutting-edge technology and innovation. This microcontroller is part of the SPC56EL series, which is specifically engineered to meet the rigorous demands of automotive applications.

At the heart of the SPC56EL60L3CCFQY is a powerful 32-bit Power Architecture core that operates at a frequency of up to 120 MHz. The device is equipped with 2 MB of flash memory and 192 KB of RAM, providing ample storage and processing capabilities for complex automotive applications. These features make it an ideal choice for engine control units, transmission control units, and advanced driver-assistance systems (ADAS).

One of the key features of this microcontroller is its advanced interrupt handling capabilities, which ensure responsive real-time performance critical in automotive environments. The SPC56EL60L3CCFQY also offers a rich set of peripherals, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller, enabling robust communication with other components within the vehicle's network.

For enhanced security and system integrity, the SPC56EL60L3CCFQY incorporates a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) that supports encryption and decryption, ensuring secure data exchange and protection against unauthorized access.

The device is designed with power efficiency in mind, featuring multiple low-power modes to reduce the energy consumption during idle periods. This is especially beneficial for electric and hybrid vehicles where power conservation is crucial.

STMicroelectronics has also paid special attention to the longevity and reliability of the SPC56EL60L3CCFQY, providing extensive support for development, including software libraries, development kits, and real-time debugging tools. This support, combined with the microcontroller's robustness in harsh automotive environments, makes the SPC56EL60L3CCFQY a reliable and preferred choice for automotive manufacturers and suppliers worldwide.

In summary, the SPC56EL60L3CCFQY microcontroller from STMicroelectronics is a feature-rich, high-performance solution tailored for the automotive industry, offering the necessary computational power, communication interfaces, and security features to drive the next generation of automotive innovation.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess