EN
  • EN
  • DE

SPC56EL70L5CBFR

Part No SPC56EL70L5CBFR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP / e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Product Status Obsolete
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Other Names 497-13568-6,-497-13568-6,497-13568-2,-497-13568-2,497-13568-1,-497-13568-1
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263479-SPC56EL70L5CBFR
Ultra Librarian 3D Model Ultra Librarian SPC56EL70L5CBFR CAD Model

Description

STMicroelectronics SPC56EL70L5CBFR Microcontroller

The SPC56EL70L5CBFR is a high-performance automotive microcontroller designed by STMicroelectronics, tailored to meet the rigorous demands of modern vehicle applications. This microcontroller is part of the SPC56EL series, which is renowned for its exceptional processing capabilities and robust feature set, making it ideal for a wide range of automotive uses including powertrain, chassis, and advanced driver assistance systems.

At the heart of the SPC56EL70L5CBFR lies a powerful 32-bit Power Architecture core, delivering speeds of up to 120 MHz, which ensures swift and efficient processing of complex tasks. The device comes equipped with a generous 1.5MB of embedded flash memory, providing ample space for application code and data storage. Additionally, the microcontroller boasts 64KB of RAM, further enhancing its computational capabilities.

One of the standout features of this microcontroller is its advanced and versatile set of peripherals. It includes multiple communication interfaces such as CAN (Controller Area Network), LIN (Local Interconnect Network), and FlexRay, which are essential for in-vehicle networking. Moreover, it offers various timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), which are crucial for sensor interfacing and actuator control.

The SPC56EL70L5CBFR is engineered with reliability and safety in mind. It incorporates features such as Error Correction Code (ECC) on both flash and RAM, which significantly reduces the risk of data corruption. Furthermore, it supports the ISO 26262 standard for functional safety in road vehicles, ensuring that it meets the stringent safety requirements necessary for automotive applications.

The device is housed in a 144-pin LQFP (Low-profile Quad Flat Package) that offers a compact footprint while still providing excellent thermal performance and ease of integration into various automotive systems. With its advanced architecture, comprehensive set of peripherals, and commitment to safety, the SPC56EL70L5CBFR from STMicroelectronics represents a reliable and powerful solution for automotive developers looking to create sophisticated and safe vehicle systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess