EN
  • EN
  • DE

LM84BIMQAX

Part No LM84BIMQAX
Manufacturer Texas Instruments
Catalog Temperature Sensors - Analog and Digital Output
Description Diode Input Digital Temperature Sensor with Two-Wire Interface | SENSOR DIGITAL 0C-125C 16SSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors, Transducers
Manufacturer Texas Instruments
Packaging Cut Tape (CT)
Sensor Type Digital, Local/Remote
Sensing Temperature - Local 0°C ~ 125°C
Sensing Temperature - Remote 0°C ~ 125°C
Output Type SMBus
Supply Voltage (V) 3V ~ 3.6V
Resolution 7 b
Features Output Switch, Programmable Limit
Accuracy - Highest (Lowest) ±1°C
Test Condition 0°C ~ 125°C
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SSOP
Supplier Device Package 16-SSOP
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200867-LM84BIMQAX
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LM84BIMQAX CAD Model

Description

Introducing the LM84BIMQAX from Texas Instruments

The LM84BIMQAX is a high-performance, precision integrated circuit from Texas Instruments, designed to offer robust temperature monitoring solutions for various applications. This advanced temperature sensor is engineered to provide accurate readings of both its own temperature and the temperature of an external diode-connected transistor, which can be a discrete component or integrated into another device such as a CPU, GPU, or FPGA.

Key Features

  • Dual Temperature Sensing: The LM84BIMQAX can monitor its temperature and the temperature of an external diode, allowing for dual-purpose monitoring in a single package.
  • High Accuracy: This device offers excellent accuracy for both local and remote temperature measurements, ensuring reliable monitoring for critical applications.
  • Programmable Alert Outputs: It comes with programmable ALERT and OVERT outputs that can be used to implement thermal management and protection systems.
  • SMBus Interface: The sensor features a System Management Bus (SMBus) interface for straightforward communication with a host controller.
  • Wide Temperature Range: The LM84BIMQAX operates over a broad temperature range, making it suitable for a variety of environments and conditions.

Applications

Suitable for a range of applications, the LM84BIMQAX is particularly adept at serving in systems where precise temperature monitoring is crucial. These include:

  • Personal Computers and Servers
  • Telecommunications Equipment
  • Industrial Systems
  • Embedded Systems
  • Electronic Test Equipment

Reliability and Support

As a product of Texas Instruments, the LM84BIMQAX is backed by a legacy of quality and reliability. Customers can access comprehensive technical support, including datasheets, application notes, and design resources, to facilitate seamless integration into their projects.

In conclusion, the LM84BIMQAX is an excellent choice for designers and engineers looking for a dependable temperature monitoring solution. Its precision, flexibility, and ease of use make it a valuable addition to any system where temperature accuracy is paramount.

You May Also Be Interested in

Analog Devices Inc.
10-Bit Digital Temperature Sensor (AD7416) and Four Single-Channel ADCs | SENSOR DIGITAL -40C-125C 8MSOP
Lowest to $3.9108
Texas Instruments
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor | SENSOR ANALOG -30C-100C SOT23-3
Lowest to $0.5344
STMicroelectronics
PRECISION TEMPERATURE SENSORS
Lowest to $1.9381
Texas Instruments
LM56 Dual Output Low Power Thermostat | SENSOR ANALOG -40C-125C 8SOIC
Lowest to $0.5420
Texas Instruments
Dual Remote Diode Temperature Sensor with SMBus Interface and TruTherm™ Technology (65nm/90nm) | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $2.8831
Texas Instruments
±0.75°C Accurate, Remote Diode and Local Digital Temperature Sensor With Two-Wire Interface | SENSOR DIGITAL 0C-85C 8VSSOP
Lowest to $1.5547
Maxim Integrated
SENSOR TEMPERATURE SMBUS 20TSSOP
Lowest to $7.7641
Microchip Technology
SENSOR TEMPERATURE SMBUS 10DFN
Lowest to $2.8517
Texas Instruments
LM135/LM235/LM335, LM135A/LM235A/LM335A Precision Temperature Sensors | SENSOR ANALOG -40C-100C 8SOIC
Lowest to $1.5507

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1274 $53.6562
30+ $3.3866 $101.5980
46+ $3.2808 $150.9168
63+ $3.1750 $200.0250
82+ $3.0691 $251.6662
110+ $2.7516 $302.6760
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,930 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess