EN
  • EN
  • DE

SPC56EL70L5CBFY

Part No SPC56EL70L5CBFY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LQFP  /  e200z4d series Microcontroller IC 32-Bit Dual-Core 120MHz 2MB (2M x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC56xL
Core Processor e200z4d
Core Size 32-Bit Dual-Core
Speed 120MHz
Connectivity CANbus, LINbus, SCI, SPI, UART/USART
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 96
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
RAM Size 192K x 8
Supply Voltage - Operating 3V ~ 3.63V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC56
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263470-SPC56EL70L5CBFY
Ultra Librarian 3D Model Ultra Librarian SPC56EL70L5CBFY CAD Model

Description

STMicroelectronics SPC56EL70L5CBFY Microcontroller

The SPC56EL70L5CBFY is a high-performance automotive microcontroller from STMicroelectronics, designed to cater to the demanding requirements of modern vehicle electronics. This microcontroller is part of the SPC56EL series, which is renowned for its exceptional processing capabilities and reliability in automotive applications such as engine management, transmission control, and advanced driver-assistance systems (ADAS).

Key Features:

  • Core: The device is built around a 32-bit Power Architecture core, operating at a frequency of up to 120 MHz. This core provides the computational power necessary for complex real-time processing tasks.
  • Memory: It comes equipped with a substantial 1.5 MB of flash memory and 64 KB of RAM, ensuring ample storage for application code and efficient runtime data handling.
  • Timers and Communication Interfaces: The microcontroller includes a variety of timers, communication interfaces such as CAN, LIN, and FlexRay, and multiple channels for ADC, which are essential for interfacing with various sensors and actuators in a vehicle.
  • Package: Encased in a 144-pin LQFP package, the SPC56EL70L5CBFY is designed for space-efficient PCB layouts, enabling compact automotive electronic designs.
  • Temperature Range: It operates over an extended temperature range, making it suitable for the harsh environments typically found in automotive applications.
  • Development Support: STMicroelectronics provides extensive support for development, including software libraries, development kits, and a suite of debugging and programming tools, to accelerate the product development cycle.

Advanced Features:

The SPC56EL70L5CBFY also incorporates advanced features such as a Memory Protection Unit (MPU) for enhanced security and a built-in Error Correction Code (ECC) on both flash and RAM to ensure data integrity. Its advanced interrupt handling capabilities enable quick response to real-time events, which is crucial for safety-critical automotive systems.

In summary, the SPC56EL70L5CBFY microcontroller from STMicroelectronics is a robust and feature-rich solution for automotive electronics developers seeking performance, reliability, and a comprehensive set of peripherals and interfaces. Its powerful architecture and memory capabilities make it an ideal choice for a wide range of automotive applications that require high-speed processing and complex control algorithms.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess