EN
  • EN
  • DE

SPC574S64E3CEFAY

Part No SPC574S64E3CEFAY
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLSH 100ETQFP  /  e200z4 series Microcontroller IC 32-Bit Dual-Core 140MHz 1.5MB (1.5M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC57 S
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 140MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, LVD, POR, WDT
Number of I/O 64
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.135V ~ 5.25V
Data Converters A/D 32x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC574
Other Names 497-SPC574S64E3CEFAY
Standard Package 540
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A991B4A
HTSUS 8542.31.0001
Win Source Part Number 1263447-SPC574S64E3CEFAY
Ultra Librarian 3D Model Ultra Librarian SPC574S64E3CEFAY CAD Model

Description

The SPC574S64E3CEFAY is a cutting-edge microcontroller product from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This high-performance microcontroller is part of the SPC5 32-bit MCU family, which is built on the Power Architecture® embedded category. The device is tailored to deliver exceptional performance, reliability, and efficiency, making it an ideal choice for a wide array of applications.

Key Features:

  • Core: The SPC574S64E3CEFAY is powered by a 32-bit Power Architecture® core, which operates at a frequency of up to 200MHz, providing robust computational capabilities.
  • Memory: It is equipped with a generous memory configuration that includes 1MB of Flash memory and 64KB of RAM, ensuring ample space for complex applications and data storage.
  • Advanced Timer: The microcontroller features an advanced Motor Control Timer for sophisticated motor control applications.
  • Communication Interfaces: A rich set of communication interfaces is available, including multiple CAN interfaces, LIN, and FlexRay, enabling seamless connectivity with other components in automotive and industrial systems.
  • Security: Security features are embedded to safeguard against unauthorized access and to ensure the integrity of the system, which is crucial for applications that require high levels of security.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environments often encountered in automotive and industrial settings.
  • Package: The SPC574S64E3CEFAY comes in a LQFP144 package, which is designed for efficient PCB space utilization and ease of integration into various designs.

Applications:

The versatility of the SPC574S64E3CEFAY allows it to be used in a range of applications, including but not limited to engine control units, transmission control, body control modules, advanced driver-assistance systems (ADAS), and industrial control systems. Its robust feature set ensures reliable performance in critical systems where failure is not an option.

Overall, the SPC574S64E3CEFAY by STMicroelectronics represents a blend of performance, security, and flexibility, making it a top choice for developers looking to create sophisticated systems in the automotive and industrial sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess