EN
  • EN
  • DE

SPC582B54E1BD00X

Part No SPC582B54E1BD00X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 64ETQFP  /  e200z2 series Microcontroller IC 32-Bit Single-Core 80MHz 768KB (768K x 8) FLASH 64-eTQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58 2B-Line
Package Tape & Reel (TR)
Core Processor e200z2
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA, WDT
Number of I/O 48
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3.3V, 5V
Data Converters A/D 27x12b SAR
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP Exposed Pad
Supplier Device Package 64-eTQFP (10x10)
Base Product Number SPC582
Standard Package 1,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263436-SPC582B54E1BD00X
Ultra Librarian 3D Model Ultra Librarian SPC582B54E1BD00X CAD Model

Description

The SPC582B54E1BD00X is a cutting-edge microcontroller unit (MCU) from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the ST's SPC58 2B Line of 32-bit Power Architecture® microcontrollers, which are renowned for their exceptional performance, reliability, and advanced features.

Key Features

  • Core: The SPC582B54E1BD00X is built on a dual-core Power Architecture® with a maximum frequency of 80 MHz, which delivers high computational power and real-time processing capabilities.
  • Memory: It comes equipped with 768 KB of flash memory and 80 KB of RAM, providing ample storage for complex applications and efficient data management.
  • Advanced Peripherals: This MCU includes a rich set of peripherals, including multiple CAN interfaces, LIN interfaces, and a FlexRay controller, making it ideal for networking within automotive environments.
  • Security: Enhanced security features are embedded to ensure data protection and secure communication, crucial for today's connected vehicles and industrial systems.
  • Temperature Range: The device operates over a wide temperature range from -40°C to +150°C, ensuring consistent performance under extreme conditions.

Applications

The SPC582B54E1BD00X MCU is suitable for a variety of applications, particularly in the automotive sector, including:

  • Engine Control Units (ECUs)
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Gateway Modules
  • Body Control Modules

Its robust design and comprehensive feature set also make it an excellent choice for high-demand industrial applications where reliability and precision are paramount.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The SPC582B54E1BD00X MCU is backed by ST's extensive support and documentation, enabling designers to accelerate their development process and bring their products to market faster. With its advanced features and support, the SPC582B54E1BD00X is a versatile and reliable MCU solution for any application that requires high performance, security, and durability.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess