EN
  • EN
  • DE

SPC58EC74C3FMC0X

Part No SPC58EC74C3FMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description CONTROLLER / PROCESSOR / e200z4 Automotive, AEC-Q100, SPC58 Microcontroller IC 32-Bit Dual-Core 160MHz 3MB (3M x 8) FLASH 292-FPBGA (17x17)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Bulk
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 160MHz
Connectivity Ethernet, FlexRay, I²C, LINbus, SPI, UART/USART
Peripherals DMA, POR, Temp Sensor, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Voltage - Supply (Vcc/Vdd) 3V ~ 5.5V
Data Converters A/D 10/12b SAR
Oscillator Type External, Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 292-FBGA
Supplier Device Package 292-FPBGA (17x17)
Standard Package 1,000
REACH Status REACH Unaffected
Win Source Part Number 1349148-SPC58EC74C3FMC0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC74C3FMC0X CAD Model

Description

The SPC58EC74C3FMC0X is a cutting-edge microcontroller product from STMicroelectronics, designed to meet the rigorous demands of automotive and industrial applications. This powerful microcontroller is part of the SPC58 E line, which is well-known for its exceptional performance, reliability, and a wide range of integrated features.

Key Features

  • Core: The device features a 32-bit Power Architecture with a triple e200z4d core, each running at up to 180 MHz. This multicore architecture allows for parallel processing and increased system performance.
  • Memory: It comes with a generous memory provision, including 4MB of Flash memory and 512kB of RAM, allowing for complex application development and data storage.
  • Security: With advanced security features such as a Memory Protection Unit (MPU), cryptographic services, and a secure hardware extension (SHE), this microcontroller ensures the protection of sensitive data and prevents unauthorized access.
  • Communication Interfaces: The SPC58EC74C3FMC0X is equipped with a multitude of communication interfaces including CAN FD, LIN, FlexRay, and Ethernet for versatile connectivity options in networking environments.
  • Analog-to-Digital Converters: Multiple high-resolution ADCs are integrated, providing accurate analog signal measurement for real-time control applications.
  • Temperature Range: It operates over a wide temperature range, making it suitable for harsh environmental conditions often encountered in automotive and industrial settings.

Applications

The SPC58EC74C3FMC0X is ideal for a broad spectrum of applications, particularly in the automotive sector, including engine control units, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robustness and high level of integration also make it a perfect choice for industrial automation systems, where reliability and precision are paramount.

Package and Quality

Encased in a 257-ball BGA package, the SPC58EC74C3FMC0X ensures compactness and durability. STMicroelectronics adheres to stringent quality standards, and this microcontroller is no exception, meeting the automotive industry's AEC-Q100 qualification for high-reliability automotive applications.

For developers and engineers looking for a high-performance, secure, and versatile microcontroller, the SPC58EC74C3FMC0X from STMicroelectronics represents a superior choice that can propel their automotive and industrial projects to the next level.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess