EN
  • EN
  • DE

SPC58EC80E3QMC0X

Part No SPC58EC80E3QMC0X
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 100ETQFP  /  e200z420 series Microcontroller IC 32-Bit Dual-Core 180MHz 4MB (4M x 8) FLASH 100-eTQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series Automotive, AEC-Q100, SPC58
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor e200z420
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, I²C, LINbus, SPI
Peripherals DMA
Number of I/O 80
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
EEPROM Size 128K x 8
RAM Size 512K x 8
Supply Voltage - Operating 3.3V, 5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-TQFP Exposed Pad
Supplier Device Package 100-eTQFP (14x14)
Base Product Number SPC58
Standard Package 1,000
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 1263410-SPC58EC80E3QMC0X
Ultra Librarian 3D Model Ultra Librarian SPC58EC80E3QMC0X CAD Model

Description

SPC58EC80E3QMC0X Microcontroller from STMicroelectronics

The SPC58EC80E3QMC0X is a cutting-edge microcontroller unit (MCU) designed by STMicroelectronics, tailored for automotive applications that demand high levels of reliability and performance. This MCU is part of the SPC58 E line of products, known for their robust architecture and suitability for a wide range of automotive applications, including powertrain systems, chassis, and safety modules.

At the heart of the SPC58EC80E3QMC0X is a powerful 32-bit Power Architecture® e200z4d dual-core processor, which operates at a speed of up to 80 MHz. This processor is well-suited for handling complex computations and multitasking, which are essential in modern automotive systems. The MCU also boasts an advanced Interrupt handling unit for responsive real-time operation.

With a substantial 1.5 MB of flash memory and 128 KB of RAM, the SPC58EC80E3QMC0X provides ample storage for application code and data. This generous memory provision ensures smooth and efficient operation, even when running sophisticated automotive applications that require large codebases and data storage.

The device features a comprehensive set of peripherals, including multiple CAN (Controller Area Network) interfaces, which are vital for in-vehicle networking. It also supports FlexRay communication, a deterministic and fault-tolerant high-speed bus system used in high-end and safety-critical automotive applications. Moreover, the MCU has several Timer units for PWM generation and timing operations, as well as ADCs (Analog-to-Digital Converters) for sensor interfacing, which are crucial for real-time control tasks.

For security, the SPC58EC80E3QMC0X incorporates state-of-the-art features to protect against unauthorized access and software piracy. It includes a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE), which ensure secure boot, secure communication, and data protection.

Designed with the stringent requirements of automotive applications in mind, the SPC58EC80E3QMC0X is qualified under the AEC-Q100 standard, which ensures high reliability under harsh environmental conditions. It is also provided in a LQFP176 package, which is suitable for space-constrained automotive applications.

In summary, the SPC58EC80E3QMC0X from STMicroelectronics is a feature-rich and high-performance MCU that is ideal for the next generation of automotive applications, providing both the computational power and security features necessary for today's demanding automotive environment.

You May Also Be Interested in

Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.0355 $82.0710
4+ $33.6703 $134.6812
6+ $32.6180 $195.7080
8+ $31.5658 $252.5264
10+ $30.5137 $305.1370
13+ $27.3571 $355.6423
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 140 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess