EN
  • EN
  • DE

SPSGRF-868

Part No SPSGRF-868
Manufacturer STMicroelectronics
Catalog RF Transceiver Modules
Description RX TXRX MOD ISM < 1GHZ CHIP SMD  /  General ISM < 1GHz Transceiver Module 868MHz Integrated, Chip Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr STMicroelectronics
RF Family/Standard General ISM < 1GHz
Modulation 2-FSK, ASK, GFSK, GMSK, MSK, OOK
Frequency 868MHz
Data Rate 500kbps
Power - Output 11.6dBm
Sensitivity -118dBm
Serial Interfaces SPI
Antenna Type Integrated, Chip
Utilized IC / Part SPIRIT1
Voltage - Supply 1.8V ~ 3.6V
Current - Receiving 10mA
Current - Transmitting 9mA ~ 22mA
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 85°C
Package / Case Module
Base Product Number SPSGRF
Other Names -1138-SPSGRF-868,497-15955
Standard Package 144
MSL Level 1 (Unlimited)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1235671-SPSGRF-868
Ultra Librarian 3D Model Ultra Librarian SPSGRF-868 CAD Model

Description

The SPSGRF-868 is a versatile, easy-to-use RF transceiver module designed for the 868 MHz ISM (Industrial, Scientific, and Medical) frequency band, crafted by the renowned semiconductor manufacturer STMicroelectronics. This compact module is ideal for adding wireless communication capabilities to a wide range of applications including home automation, sensor networks, smart metering, and industrial control systems.

Key Features

  • Frequency Band: Operates in the 868 MHz ISM band, providing an excellent balance between range and data rate.
  • Modulation Schemes: Supports advanced modulation schemes such as 2-FSK, GFSK, and OOK, ensuring robust and reliable communication.
  • Output Power: Programmable output power up to +16 dBm, allowing for adjustable range and power consumption based on application requirements.
  • Sensitivity: High receiver sensitivity of up to -118 dBm, enabling long-range communication and improved link performance.
  • Low Power Consumption: Designed with power efficiency in mind, it is suitable for battery-powered applications with its low power consumption modes.
  • Integrated Features: Includes an integrated antenna matching network, reducing the need for external components and simplifying design.
  • Configurability: Offers extensive configurability via SPI interface, allowing fine-tuning for various operational parameters.

Applications

  • Home and Building Automation
  • Wireless Sensor Networks
  • Smart Metering Systems
  • Industrial Monitoring and Control

The SPSGRF-868 module is also characterized by its ease of integration. Its small footprint and SPI interface facilitate seamless embedding into existing designs. Moreover, it is compliant with European regulations, making it a suitable choice for deployment in EU countries. With its robust performance and flexible features, the SPSGRF-868 from STMicroelectronics stands out as a reliable solution for a multitude of wireless communication applications.

You May Also Be Interested in

U-blox
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $29.1045
Quectel
RF TXRX MOD CELL NAV SMD
Lowest to $46.5672
Silicon Labs
RF TXRX MODULE WIFI CHIP SMD
Lowest to $349.2538
Renesas Electronics America
RF TXRX MODULE WIFI CHIP SMD
Lowest to $30.0909
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $18.2573
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Texas Instruments
RF TXRX MOD 802.15.4BT SMD
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $28.4420 $56.8840
5+ $23.3371 $116.6855
7+ $22.6078 $158.2546
10+ $21.8785 $218.7850
12+ $21.1492 $253.7904
16+ $18.9614 $303.3824
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess