EN
  • EN
  • DE

ST10F269Z1Q3

Part No ST10F269Z1Q3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 16-BIT MCU WITH MAC UNIT, 128K to 256K BYTE FLASH MEMORY AND 12K BYTE RAM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST10
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST10
Core Size 16-Bit
Speed 40MHz
Connectivity CAN, EBI/EMI, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 144-BQFP
Win Source Part Number 1260089-ST10F269Z1Q3
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST10F269Z1
Introduction Date June 05, 2002
ECCN EAR99
Estimated EOL Date Obsolete
Quantity per package 240
Ultra Librarian 3D Model Ultra Librarian ST10F269Z1Q3 CAD Model

Description

The ST10F269Z1Q3 is a cutting-edge 16-bit microcontroller from STMicroelectronics, designed for demanding applications that require high computational performance and reliability. This microcontroller is a member of the ST10 family, which is well-known for its robust architecture and extensive feature set, making it suitable for a wide range of industrial, automotive, and consumer applications.

Key Features

  • High-Performance 16-bit CPU: The core of the ST10F269Z1Q3 operates at a high frequency, delivering the computational power needed for complex tasks and real-time processing.
  • Large Memory Capacity: It comes equipped with a substantial amount of on-chip memory, including Flash and RAM, facilitating advanced applications and system flexibility.
  • Advanced Peripherals: A comprehensive set of peripherals, including ADCs, DACs, timers, and communication interfaces such as CAN, USART, and SPI, are integrated to provide versatile I/O capabilities.
  • Robust Design: The microcontroller is engineered to withstand harsh operating conditions, making it ideal for automotive and industrial environments where reliability is paramount.
  • Power Management: Sophisticated power management features help to minimize power consumption during idle or low-activity states, contributing to energy-efficient designs.

Applications

The versatility of the ST10F269Z1Q3 makes it an excellent choice for a variety of applications, including:

  • Automotive control systems
  • Industrial automation and control
  • Motor control applications
  • Robotics
  • Complex data processing systems

Technical Specifications

The ST10F269Z1Q3 boasts a range of technical specifications that make it a powerful and flexible microcontroller option:

  • 16-bit CPU with high instruction throughput
  • Embedded Flash memory
  • Integrated RAM for data storage
  • Multiple communication interfaces for connectivity
  • On-chip debug support for easy development and troubleshooting

For developers and engineers seeking a robust and high-performing microcontroller, the ST10F269Z1Q3 from STMicroelectronics offers an exceptional balance of performance, memory, and peripheral integration to tackle the most challenging applications.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess