EN
  • EN
  • DE

ST10F275-CEG-P-TR

Part No ST10F275-CEG-P-TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 193749-ST10F275-CEG-P-TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST10F275-CEG-P-TR CAD Model

Description

STMicroelectronics ST10F275-CEG-P-TR Microcontroller

The ST10F275-CEG-P-TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed for automotive and industrial applications requiring robust operation and high computational power. This MCU is part of the ST10 family, which is well-known for its reliable performance in challenging environments.

This microcontroller is built on a 16-bit CPU core with a 5-stage pipeline and operates at a frequency of up to 40 MHz. It boasts a large 256KB of on-chip Flash memory, ensuring ample space for complex applications, and 12KB of RAM for efficient data processing. Additionally, the ST10F275-CEG-P-TR includes a rich set of peripherals that enhance its functionality and ease of integration into various systems.

Key features of the ST10F275-CEG-P-TR include:

  • Advanced Interrupt Handling: With 56 interrupt sources and 16 priority levels, this MCU provides exceptional control over interrupt management, allowing for faster and more efficient handling of tasks.
  • Robust I/O Capabilities: It comes with a comprehensive set of I/O ports, including 111 multifunctional I/O lines for versatile connectivity options.
  • Enhanced Timer Functions: Multiple 16-bit timers, along with capture/compare units, offer precise timing control for a range of applications.
  • Integrated CAN Interface: The presence of a Controller Area Network (CAN) interface facilitates communication in automotive and industrial networks, ensuring reliable data exchange between devices.
  • On-chip Debug Support: The MCU has on-chip debug support, simplifying the development process by allowing real-time debugging and programming.

The ST10F275-CEG-P-TR is packaged in a 144-pin LQFP (Low-profile Quad Flat Package), which is ideal for space-constrained applications. Its temperature range of -40°C to +85°C ensures reliable operation under extreme conditions, making it a suitable choice for outdoor and automotive environments.

With its combination of processing power, memory capacity, and peripheral integration, the ST10F275-CEG-P-TR from STMicroelectronics is an excellent choice for designers seeking a dependable MCU for their high-demand applications.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess