EN
  • EN
  • DE

MC9RS08KA1CSC

Part No MC9RS08KA1CSC
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Active
Core Processor RS08
Part Core Size 8-Bit
Speed(Frequency) 10MHz
Number of I/O 4
Program Memory Size 1KB (1K x 8)
Program Memory Type FLASH
Data RAM Size 63 x 8
Supply Voltage - Operating 1.8 V to 5.5 V
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1074251-MC9RS08KA1CSC
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC9RS08KA1CSC CAD Model

Description

The NXP MC9RS08KA1CSC is a highly-integrated, robust microcontroller designed for cost-sensitive and space-constrained applications. It is part of NXP's RS08 family, which is renowned for its exceptional efficiency and flexibility. The MC9RS08KA1CSC is crafted to deliver a balanced combination of performance, power consumption, and peripheral set to meet the diverse needs of modern embedded systems.

Key Features

  • CPU: RS08 core, up to 20 MHz at 2.7V to 5.5V
  • Memory: 1 KB Flash memory, 63 bytes RAM
  • I/O: Multiple general-purpose input/output pins (GPIO)
  • Timers: 8-bit modulo timer and real-time interrupt timer
  • Analog-to-Digital Converter: 4-channel, 10-bit ADC
  • Communication: Integrated serial communications interface (SCI)
  • Supply Voltage: Wide range supply voltage from 2.7V to 5.5V
  • Package: 8-pin SOIC package for compact footprint

Applications

The MC9RS08KA1CSC is ideally suited for a variety of applications that require microcontroller intelligence and connectivity, but where space and power are at a premium. Typical applications include:

  • Consumer Electronics
  • Home Appliances
  • Industrial Control Systems
  • Automotive Systems
  • Personal Health Devices
  • Low-power Sensor Nodes

Design and Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the RS08 family. These include integrated development environments (IDEs), software libraries, and debuggers, which are designed to streamline the development process and reduce time to market. The MC9RS08KA1CSC is supported by the CodeWarrior Development Studio, which provides an easy-to-use interface and powerful features for both novice and experienced developers.

Quality and Reliability

NXP is committed to delivering products with the highest standards of quality and reliability. The MC9RS08KA1CSC microcontroller is built with this commitment in mind, ensuring stable and reliable operation across its entire operating range. It is designed to meet the stringent requirements of the industrial and automotive markets, making it a trustworthy choice for your embedded applications.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3657 $52.3884
28+ $3.5821 $100.2988
44+ $3.4702 $152.6888
60+ $3.3583 $201.4980
78+ $3.2463 $253.2114
104+ $2.9105 $302.6920
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,987 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess