EN
  • EN
  • DE

ST10F276-4TR3

Part No ST10F276-4TR3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 832KB FLASH 144LQFP  /  ST10 series Microcontroller IC 16-Bit 48MHz 832KB (832K x 8) FLASH 144-LQFP (20x20)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST10
Package Tape & Reel (TR)
Product Status Obsolete
Core Processor ST10
Core Size 16-Bit
Speed 48MHz
Connectivity ASC, CANbus, EBI/EMI, I2C, SSC, UART/USART
Peripherals POR, PWM, WDT
Number of I/O 111
Program Memory Size 832KB (832K x 8)
Program Memory Type FLASH
RAM Size 68K x 8
Supply Voltage - Operating 4.5V ~ 5.5V
Data Converters A/D 24x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number ST10F
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263324-ST10F276-4TR3
Ultra Librarian 3D Model Ultra Librarian ST10F276-4TR3 CAD Model

Description

The ST10F276-4TR3 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to the demanding needs of automotive and industrial applications. This MCU is part of the ST10 family, which is renowned for its robust architecture, high-speed processing capabilities, and advanced features that enable efficient and reliable system control.

Key Features

  • High CPU Performance: The ST10F276-4TR3 is built on a 16-bit C166SV2 core, delivering exceptional computing power with a maximum operating frequency of up to 40 MHz, which translates into high instruction throughput.
  • Memory Capabilities: It comes equipped with 1.1 MB of on-chip Flash memory that is both fast and reliable, ensuring ample space for complex application code. Additionally, it features 80 KB of RAM for efficient data handling and processing.
  • Advanced Peripherals: This MCU includes a rich set of peripherals such as multiple 16-bit timers, capture/compare units, and PWM channels that support sophisticated timing and control operations. It also offers serial communication interfaces like UART, CAN, and SPI, which enable seamless data exchange with other devices in a system.
  • Robust I/O Capabilities: With a comprehensive set of input/output ports, the ST10F276-4TR3 provides flexible interfacing options for a wide range of external devices, sensors, and actuators.
  • Embedded Safety Features: Safety-critical systems benefit from the MCU's built-in watchdog timers and error detection mechanisms that help maintain system integrity and reliability.

Applications

The ST10F276-4TR3 is ideally suited for automotive applications such as engine management, transmission control, and body electronics. Its robust design and advanced features also make it a perfect choice for industrial automation, motor control, and other applications that require high reliability and performance.

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The ST10F276-4TR3 is manufactured to meet the stringent requirements of the automotive industry, ensuring long-term reliability and performance under harsh conditions. Its temperature range and package are designed to withstand the rigors of the environments it's intended for.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess