EN
  • EN
  • DE

ST150-60T2MIE3

Part No ST150-60T2MIE3
Manufacturer STMicroelectronics
Catalog OEM Souring
Description Tantalum Wet Hermetically Sealed
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category OEM Souring
Win Source Part Number 1468761-ST150-60T2MIE3
Manufacturer STMicroelectronics
Package Bulk
Product Status Active
Capacitance 150µF
Tolerance ±20%
Voltage - Rated 60V
Type Hermetically Sealed
ESR (Equivalent Series Resistance) 1.1Ohm @ 120Hz
Operating Temperature -55°C ~ 125°C
Lifetime @ Temp. 2000 Hrs @ 125°C
Mounting Type Through Hole
Package / Case Axial
Size / Dimension 0.312" Dia x 0.641" L (7.92mm x 16.28mm)
Features Wet Tantalum
Grade -
Ultra Librarian 3D Model Ultra Librarian ST150-60T2MIE3 CAD Model

Description

The ST150-60T2MIE3 is a premium tantalum wet hermetically sealed capacitor manufactured by STMicroelectronics, designed for applications requiring high reliability and stability under extreme conditions. This type of capacitor is notable for its superior electrical performance, including low equivalent series resistance (ESR), high capacitance stability over a wide temperature range, and excellent durability. The hermetic seal offers unmatched protection against moisture and other environmental factors, making it an ideal choice for military, aerospace, and industrial applications where failure is not an option. The ST150-60T2MIE3's robust design ensures long-term reliability and performance consistency, even in harsh environments, providing engineers with a dependable power storage solution. Its ability to maintain stability and performance at high temperatures and under varying frequencies makes it a versatile component for power supply circuits, filtering applications, and sensitive electronic devices requiring precise timing and control. This high-grade capacitor exemplifies STMicroelectronics' expertise in producing advanced electronic components that meet the most stringent requirements.

You May Also Be Interested in

Abracon LLC
Crystal, 4 MHz, Tolerance 30
Need more? Email Us
Intel
QM580 Chipset
Need more? Email Us
Abracon LLC
CRYSTAL 9.8304MHZ 18PF SMD
Need more? Email Us
Abracon LLC
Crystals 16.0 MHZ 10PF
Lowest to $1.2492
Hynix Semiconductor
DRAM Chip DDR4 SDRAM 8Gbit 1Gx8 1.2V 78-Pin FBGA
Lowest to $10.9090
Broadcom Limited
RF System on a Chip - SoC
Lowest to $46.5672
Adesto Technologies
IC FLASH 1MB SPI 85 MHZ 8SOIC
Lowest to $0.8010
Abracon LLC
CRYSTAL 24.5760MHZ 18PF SMD
Need more? Email Us
Abracon LLC
CRYSTAL 25.0000MHZ 18PF SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess