EN
  • EN
  • DE

ST1PS03A1QTR

Part No ST1PS03A1QTR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK SELECT 400MA 12TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Series -
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Selectable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.6V
Voltage - Output (Max) 3.3V
Current - Output 400mA
Frequency - Switching -
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 12-UFQFN
Supplier Device Package 12-TQFN (1.7x2)
Base Product Number ST1PS03
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1372215-ST1PS03A1QTR
Ultra Librarian 3D Model Ultra Librarian ST1PS03A1QTR CAD Model

Description

ST1PS03A1QTR - Miniaturized Synchronous Step-Down Converter

The ST1PS03A1QTR is a highly efficient, nano-quiescent synchronous step-down converter from STMicroelectronics, designed to meet the power management requirements of ultra-low power applications. This compact power solution is ideal for battery-powered systems, where extending battery life is crucial, and space is at a premium.

With an input voltage range of 1.8V to 5.5V, the ST1PS03A1QTR is versatile enough to be powered from various sources, including single-cell lithium-ion batteries, multi-cell alkaline batteries, or regulated 5V power rails. The device can deliver up to 400mA of continuous output current with excellent load and line regulation, ensuring stable operation across different operating conditions.

The ST1PS03A1QTR boasts a high efficiency of up to 92%, which is maintained even at light loads thanks to its advanced design. This is particularly important in portable applications where every milliwatt of power saving can extend the device's operating time. The step-down converter features a PFM mode that enhances efficiency at light loads, further reducing the quiescent current to a mere 500nA, thereby minimizing the drain on the battery when the connected device is in standby or idle mode.

One of the key features of this converter is its small footprint. It is available in a compact 1.11mm x 1.46mm flip-chip package, making it one of the smallest solutions in the market for such applications. This small size does not compromise its performance or reliability, with built-in safety features such as overcurrent protection, thermal shutdown, and under-voltage lockout ensuring stable and safe operation.

The ST1PS03A1QTR is also designed for ease of use, requiring only a minimal number of external components to create a complete power supply solution. This simplifies design and reduces time to market for product developers. Its wide temperature range of -40°C to 85°C allows for deployment in various environmental conditions, further enhancing its versatility.

In summary, the ST1PS03A1QTR from STMicroelectronics is an excellent choice for designers seeking a tiny, efficient, and reliable power converter for their next-generation portable and wearable electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Lowest to $11.3188
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3730 $50.5950
37+ $2.7676 $102.4012
56+ $2.6811 $150.1416
78+ $2.5946 $202.3788
100+ $2.5081 $250.8100
134+ $2.2487 $301.3258
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 52 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess