EN
  • EN
  • DE

ST1S03APUR

Part No ST1S03APUR
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 1.5A 6DFN / 1.5A, 1.5 MHz Adjustable, with inhibit function Step-down switching regulator in DFN6 3x3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
Part Status Obsolete (End Of Life)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 3V
Maximum Input Voltage 5.5V
Voltage - Output (Min/Fixed) 0.8V
Maximum Output Voltage 4.79V
Current - Output 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier No
Temperature Range - Operating 0°C ~ 125°C
Mounting Style SMD
Manufacturer Package 6-VDFN Exposed Pad
Supplier Device Package 6-DFN (3x3)
Part Number Series ST1S03
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 804492-ST1S03APUR
Ultra Librarian 3D Model Ultra Librarian ST1S03APUR CAD Model

Description

The ST1S03APUR is a highly efficient, synchronous step-down DC-DC converter produced by STMicroelectronics, a leader in the semiconductor industry. This voltage regulator is designed to deliver a fixed output voltage with a high level of accuracy while maintaining stability and performance across a range of input voltages and load conditions.

Key Features

  • Output Voltage: The ST1S03APUR provides a fixed output voltage that is ideal for powering sensitive electronic components that require a stable power supply.
  • High Efficiency: Its synchronous rectification design ensures high efficiency, which is crucial for battery-powered applications where power conservation is a priority.
  • Adjustable Output: While the device offers a fixed output, it also provides the flexibility to adjust the voltage to meet specific requirements through external components.
  • Low RDS(on) Switches: The inclusion of low RDS(on) switches minimizes the voltage drop across the switch, thereby reducing power loss and improving overall efficiency.
  • Thermal Protection: The ST1S03APUR is equipped with thermal shutdown protection to prevent damage from overheating, ensuring reliable operation under various conditions.

Applications

The versatility of the ST1S03APUR makes it suitable for a wide range of applications. It is particularly well-suited for portable devices, where power efficiency is paramount. These include:

  • Mobile phones and smartphones
  • Digital cameras and portable media players
  • Wireless LAN and networking devices
  • GPS receivers

Package and Availability

The ST1S03APUR is available in a compact QFN-16 (3x3mm) package, making it an excellent choice for space-constrained applications. The small footprint allows for integration into compact PCB layouts without sacrificing performance or efficiency.

Conclusion

With its robust feature set and high efficiency, the ST1S03APUR from STMicroelectronics stands out as a reliable and versatile voltage regulator suitable for a variety of applications. Its thermal protection, adjustable output, and low RDS(on) switches make it an ideal choice for designers looking to optimize power management in their next project.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3493 $60.7185
105+ $1.1072 $116.2560
165+ $1.0725 $176.9625
225+ $1.0380 $233.5500
290+ $1.0034 $290.9860
390+ $0.8995 $350.8050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,180 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess