EN
  • EN
  • DE

ST1S06PU33R

Part No ST1S06PU33R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK 3.3V 1.5A SYNC DFN6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 1
Minimum Input Voltage 4.2V
Maximum Input Voltage 6V
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 1.5A
Frequency - Switching 1.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -30°C to 85°C (TJ)
Mounting SMD (SMT)
Case / Package 6-DFN (3x3)
Win Source Part Number 193815-ST1S06
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST1S06PU33R CAD Model

Description

ST1S06PU33R Step-Down Switching Regulator from STMicroelectronics

The ST1S06PU33R is a highly efficient, monolithic synchronous step-down switching regulator produced by STMicroelectronics, one of the leading names in semiconductor solutions. This compact and robust device is specifically designed to deliver a stable and reliable performance for a wide range of applications, making it an ideal choice for portable and space-constrained devices.

Constructed with advanced processing technology, the ST1S06PU33R offers an input voltage range from 2.5V to 5.5V, which makes it compatible with a variety of power sources, including single-cell lithium-ion batteries. Its adjustable output voltage can be set from 0.8V to VIN, providing the flexibility needed to power different types of loads. With an impressive 1.5A output current capability, this regulator can handle demanding tasks while maintaining high efficiency, making it suitable for powering microcontrollers, DSPs, and other low-voltage digital circuits.

The device features a high switching frequency of up to 1.5MHz, which allows for the use of small surface-mount inductors and capacitors, resulting in a compact power supply solution. The ST1S06PU33R also includes internal compensation, which minimizes the external component count and simplifies the design process. The regulator's low dropout operation ensures efficient usage of battery life, which is critical for portable applications.

For protection, the ST1S06PU33R integrates several safety features, including thermal shutdown, current limiting, and short-circuit protection. This ensures the longevity and reliability of both the regulator and the system it powers. Additionally, the device supports a power-saving mode that reduces the quiescent current to a mere 2.5µA during light-load conditions, further extending battery life.

The ST1S06PU33R is available in a small 3x3mm DFN6 package, which is excellent for space-constrained applications while providing excellent thermal performance. With its combination of high efficiency, flexible operation, and compact form factor, the ST1S06PU33R from STMicroelectronics is an excellent choice for designers looking to optimize their power management solutions.

For detailed technical specifications, application notes, and support documentation, be sure to visit the STMicroelectronics official website or contact their support team for assistance.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3544 $51.7968
52+ $1.9318 $100.4536
81+ $1.8714 $151.5834
111+ $1.8111 $201.0321
143+ $1.7507 $250.3501
192+ $1.5696 $301.3632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,596 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess