EN
  • EN
  • DE

ST25DV16KC-IE6S3

Part No ST25DV16KC-IE6S3
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description DYNAMIC NFC/RFID TAG IC WITH 16-
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168923-ST25DV16KC-IE6S3
Manufacturer STMicroelectronics
Category RF and Wireless -RFID, RF Access, Monitoring ICs
Package Tape & Reel (TR) Cut Tape (CT)
Type RFID Transponder
Frequency 13.56MHz
Interface I²C
Voltage - Supply 1.8V ~ 5.5V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Ultra Librarian 3D Model Ultra Librarian ST25DV16KC-IE6S3 CAD Model

Description

The ST25DV16KC-IE6S3 is a dynamic NFC/RFID tag IC with a dual interface from the renowned manufacturer STMicroelectronics. This product offers the flexibility of both an I2C interface and an ISO 15693 RF interface, making it a versatile choice for various NFC applications.

Key Features

  • Memory Size: The ST25DV16KC-IE6S3 comes with a 16 Kbits EEPROM memory size, enabling sufficient storage for a range of data and NFC applications.
  • Fast Transfer Mode: A unique feature of this tag IC is its Fast Transfer Mode capability, allowing high-speed communication through the I2C interface.
  • Energy Harvesting: It has an energy harvesting feature that can power external components with the energy from the RF field, making it suitable for low-power applications.
  • RF Interface: The device is compliant with the ISO 15693 and NFC Forum Type 5 tag standards, ensuring broad compatibility with NFC devices and readers.

Applications

The ST25DV16KC-IE6S3 is designed for a variety of applications, such as:

  • Consumer electronics for device pairing and parameter settings
  • Industrial applications for equipment identification and tracking
  • Healthcare, for patient data management and device traceability
  • Retail, for smart packaging and brand protection

Product Benefits

This dynamic tag IC provides multiple benefits, including:

  • Enhanced user experience with NFC-enabled smartphones
  • Improved inventory and asset management capabilities
  • Increased data security with lockable memory zones
  • Reduced power consumption for battery-powered devices

The ST25DV16KC-IE6S3 is a testament to STMicroelectronics' commitment to providing advanced NFC/RFID solutions that meet the evolving needs of the industry. Its robust feature set and versatile applications make it an excellent choice for developers looking to integrate NFC capabilities into their products.

You May Also Be Interested in

NXP / Nexperia
IC UCODE MOD 8-TSSOP / High Performance NFC/RFID Transponder IC
Lowest to $1.6320
Microchip Technology
IC KEYLESS ENTRY AFE 3CH 14TSSOP
Lowest to $6.0510
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 860-960MHZ 64QFN
Lowest to $1,950.0000
NXP / Nexperia
NFC/RFID Read/Write 13.56MHz 32-Pin SO Bulk / IC MIFARE READER 32SO
Lowest to $17.2058
Texas Instruments
IC RFID TRNSP 134.2KHZ 16QFN
Lowest to $3.5150
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $5.1281
Texas Instruments
IC RFID RDR/WRTR 13.56MHZ 32QFN / NFC/RFID Read/Write 13.56MHz 32-Pin VQFN EP T/R
Lowest to $2.9470
STMicroelectronics
IC RFID READER 860-960MHZ 48QFN
Lowest to $67.4437

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0494 $51.2350
60+ $1.6815 $100.8900
93+ $1.6290 $151.4970
127+ $1.5764 $200.2028
165+ $1.5239 $251.4435
220+ $1.3663 $300.5860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess