EN
  • EN
  • DE

ST25RU3980-BQFT

Part No ST25RU3980-BQFT
Manufacturer STMicroelectronics
Catalog RFID, RF Access, Monitoring ICs
Description IC RFID READER 860-960MHZ 48QFN / RFID Reader IC 860MHz ~ 960MHz EPC, ISO 18000-6 SPI 3V ~ 3.6V 48-VFQFN Exposed Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RFID, RF Access, Monitoring ICs
Mfr STMicroelectronics
Series ST25R
Package Tape & Reel
Type RFID Reader
Frequency 860MHz ~ 960MHz
Standards EPC, ISO 18000-6
Interface SPI
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFN (7x7)
Base Product Number ST25
Other Names ST25RD3980-BQFTCT,185380008,ST25RU3980-BQFTCT,AS3980-BQFTDKR,AS3980-BQFTTR,AS3980-BQFTCT,AS3980-BQFTCT,ST25RD3980-BQFTTR,ST25RD3980-BQFTCT,ST25RU3980-BQFTTR,ST25RD3980-BQFTTR,ST25RD3980-BQFTDKR,ST25RU3980-BQFTDKR,ST25RD3980-BQFT,AS3980-BQFTDKR,AS3980-BQFTTR,ST25RD3980-BQFTDKR,AS3980-BQFT
Standard Package 500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1235530-ST25RU3980-BQFT
Ultra Librarian 3D Model Ultra Librarian ST25RU3980-BQFT CAD Model

Description

ST25RU3980-BQFT - UHF RFID Reader IC from STMicroelectronics

The ST25RU3980-BQFT is a highly integrated UHF RFID reader IC designed by STMicroelectronics, a leader in semiconductor solutions. This advanced RFID reader chip is engineered to provide robust and efficient performance for a wide range of Radio-Frequency Identification (RFID) applications. The ST25RU3980-BQFT is particularly well-suited for use in inventory management, asset tracking, access control, and contactless payment systems.

Key Features:

  • Frequency Range: The ST25RU3980-BQFT operates in the UHF frequency band, specifically designed for the 840-960 MHz range, making it compliant with global UHF RFID standards including EPCglobal Gen2 (ISO 18000-6C).
  • Integrated Power Amplifier: It comes with an integrated PA (Power Amplifier) that can deliver up to +31.5 dBm of output power, ensuring exceptional read range and reliability.
  • Low Power Consumption: This IC features a low power consumption design, which is crucial for battery-powered devices, extending operational life and reducing maintenance costs.
  • Advanced Data Processing: The chip includes a powerful protocol engine that provides fast and efficient processing of RFID protocols, allowing for high throughput in inventory operations.
  • Customizable: It offers a range of programmable parameters, such as modulation depths and bit rates, providing flexibility to optimize performance for specific applications.
  • Communication Interfaces: The ST25RU3980-BQFT supports multiple interfaces, including UART, SPI, and I2C, facilitating easy integration into a variety of systems.

Applications:

The versatility of the ST25RU3980-BQFT makes it ideal for a broad spectrum of applications. It can be integrated into fixed RFID readers, handheld scanners, and other smart devices that require UHF RFID capabilities. Its robust design also makes it suitable for industrial environments where reliability and durability are paramount.

Why Choose ST25RU3980-BQFT:

With its high-performance features, the ST25RU3980-BQFT stands out as a top choice for developers looking to implement RFID technology in their products. STMicroelectronics' commitment to quality and innovation ensures that this IC delivers exceptional value and performance, making it a smart investment for any RFID solution.

You May Also Be Interested in

Microchip Technology
IC RFID R/W 150KHZ 38QFN / 125kHz LF Reader/Writer Tag
Need more? Email Us
Others
Lowest to $28.8819
Microchip Technology
IC RFID BASEREADER 125KHZ 16SOIC
Lowest to $2.9649
STMicroelectronics
IC RFID READER 13.56MHZ 32-QFN / NFC/RFID Read Only 13560MHz 32-Pin VFQFPN T/R
Lowest to $5.4357
NXP / Nexperia
IC RFID TRANSP 13.56MHZ 8TSSOP
Lowest to $1.9843
Texas Instruments
IC RFID/NFC AFE 13.56MHZ 32QFN
Lowest to $3.1962
Atmel
IC BASEREADER RFID 125KHZ 16SOIC
Lowest to $68.1818
Texas Instruments
IC RFID FRONT END 13.56MHZ 32QFN
Lowest to $2.6718
NXP / Nexperia
NFC TYPE2 TAG IC 144/888 BYTES
Lowest to $1.4478

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.0993 $86.1986
4+ $35.3636 $141.4544
6+ $34.2585 $205.5510
7+ $33.1534 $232.0738
10+ $32.0482 $320.4820
13+ $28.7329 $373.5277
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
In Stock: 1,000 pieces Factory Stock: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess