ST315N10F7D8 - N-channel MOSFET by STMicroelectronics
The ST315N10F7D8 is a high-performance N-channel Power MOSFET presented by STMicroelectronics, a global semiconductor leader known for its innovative and reliable components. This MOSFET is part of ST's STripFET™ F7 series, which is renowned for providing excellent on-state resistance (R<sub>DS(on)) and switching performance, making it an ideal choice for high-efficiency power conversion applications.
With a drain-source voltage (V<sub>DS) of 100V, the ST315N10F7D8 is well-suited for a range of demanding environments. It offers a continuous drain current (I<sub>D) of 120A at 25°C, ensuring robust performance for high-power applications. The low threshold voltage and low gate charge enable efficient switching and reduced conduction losses, which are critical for energy-sensitive designs.
The ST315N10F7D8 comes in a surface-mount package that is designed to minimize on-board space while maximizing thermal performance. This makes it an excellent choice for compact and high-density power circuit designs. The MOSFET's package is engineered to handle high levels of thermal stress, ensuring reliability and longevity even under extreme operating conditions.
Applications for the ST315N10F7D8 are diverse and include switch-mode power supplies (SMPS), DC-DC converters, motor drives, and other power management tasks where efficiency and reliability are paramount. Its fast switching speed also makes it suitable for high-frequency circuits and pulse-width modulation (PWM) controllers.
STMicroelectronics provides comprehensive technical support for the ST315N10F7D8, including detailed datasheets, application notes, and design resources. This support, coupled with the MOSFET's performance characteristics, ensures that engineers can integrate this component into their designs with confidence, knowing it will deliver the performance and reliability required for their demanding applications.