EN
  • EN
  • DE

ST619LBN

Part No ST619LBN
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG CHARGE PUMP 5V 30MA  /  Charge Pump Switching Regulator IC Positive Fixed 5V 1 Output 30mA 8-DIP (0.300", 7.62mm)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Step-Up
Output Configuration Positive
Topology Charge Pump
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2V
Voltage - Input (Max) 3.6V
Voltage - Output (Min/Fixed) 5V
Current - Output 30mA
Frequency - Switching 500kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C (TJ)
Mounting Type Through Hole
Package / Case 8-DIP (0.300", 7.62mm)
Base Product Number ST619
Other Names 497-3882,497-3882R
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1249767-ST619LBN
Ultra Librarian 3D Model Ultra Librarian ST619LBN CAD Model

Description

The ST619LBN from STMicroelectronics is a precision microprocessor (μP) reset circuit device designed to manage the power supply and ensure proper operation of microprocessor-based systems. This integrated circuit (IC) provides a highly reliable means of system reset, safeguarding microprocessor systems against glitches, brownouts, and supply fluctuations that can lead to unpredictable behavior or damage to the system.

Key Features

  • Precision Monitoring: The ST619LBN keeps a vigilant watch on the system's power supply voltage, delivering a precise threshold monitoring for a safe operating environment.
  • Low Power Consumption: Designed for efficiency, this device draws a minimal quiescent current, making it ideal for power-sensitive applications.
  • Programmable Reset Delay: It allows designers to program the reset delay time, enabling customization for specific system requirements.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various logic levels and offering versatility for diverse applications.
  • Temperature Range: The ST619LBN is operational across a wide temperature range, ensuring reliability under varying environmental conditions.
  • Open-Drain Reset Output: The reset output is of the open-drain type, providing flexibility in interfacing with other system components.

Applications

The ST619LBN is suitable for a wide array of applications where reliable system reset functionality is crucial. It is commonly utilized in:

  • Microprocessor & Microcontroller Systems
  • Computers and Computer Peripherals
  • Embedded Systems
  • Portable/Battery-Powered Equipment
  • Industrial Controls

Reliability and Safety

STMicroelectronics is committed to delivering high-quality products. The ST619LBN is built to meet stringent standards, ensuring that it performs reliably in critical systems where consistent operation is paramount. By integrating this reset circuit into your design, you can enhance system stability and provide an additional layer of protection against unexpected power supply issues.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess