EN
  • EN
  • DE

L79L09ACZ

Part No L79L09ACZ
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Linear
Description Standard Regulator Neg -9V 0.1A 3-Pin TO-92 Bag
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TO-92
Max Input Voltage -15 V
Max Operating Temperature 125 °C
Min Input Voltage -15 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 3
Output Current 40 mA
Output Type Fixed
Output Voltage -9 V
Output Voltage Accuracy 5 %
Packaging Bulk
Polarity Negative
Quiescent Current 6 mA
RoHS Compliant
Win Source Part Number 1177152-L79L09ACZ
Categories PMIC - Voltage Regulators - Linear
Manufacturer STMicroelectronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian L79L09ACZ CAD Model

Description

Introducing the L79L09ACZ Negative Voltage Regulator from STMicroelectronics

The L79L09ACZ is a high-quality negative voltage regulator designed by the renowned semiconductor manufacturer, STMicroelectronics. This component is specifically engineered to offer a consistent and reliable negative voltage output, making it an ideal choice for a wide range of electronic applications. The L79L09ACZ is part of STMicroelectronics' L79 series, which is known for its exceptional performance in voltage regulation tasks.

Key Features

  • Output Voltage: The L79L09ACZ provides a fixed output voltage of -9V, which is essential for circuits that require a stable negative voltage supply.
  • Output Current: Capable of delivering up to 100mA of output current, this voltage regulator can support a variety of low-power applications.
  • Thermal Overload Protection: Safety is a priority with the L79L09ACZ, as it includes thermal overload protection that helps prevent damage from overheating.
  • Short Circuit Protection: The device also features short circuit protection, ensuring that both the regulator and your circuit remain safe in the event of a fault.
  • Wide Operating Temperature Range: With an operating temperature range from 0°C to 125°C, the L79L09ACZ is suitable for use in various environmental conditions.
  • Standard Package: The regulator comes in a TO-92 package, which is widely used and easy to integrate into your circuit designs.

Applications

The L79L09ACZ is versatile and can be used in multiple applications where a stable negative voltage is required. It's particularly useful in:

  • Power supplies for operational amplifiers
  • Instrumentation and control systems
  • Automotive applications
  • Consumer electronics
  • Audio applications

STMicroelectronics' commitment to quality ensures that the L79L09ACZ negative voltage regulator is a reliable component for your power management needs. Whether you're designing a simple hobby project or a complex industrial system, this regulator offers the performance and durability you need to ensure a stable power supply.

For detailed technical specifications and application guidance, refer to the official datasheet provided by STMicroelectronics. This will ensure that you can make the most of the L79L09ACZ in your electronic designs.

You May Also Be Interested in

Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC REG LINEAR 5V 1A SOT23-5 / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC REG LIN NEG ADJ 200MA 12MSOP / Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 12-MSOP-EP
Lowest to $7.8153
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 200MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 6-XDFN (1.5x1.5)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess