EN
  • EN
  • DE

ST62E2XC-EPB/110

Part No ST62E2XC-EPB/110
Manufacturer STMicroelectronics
Catalog In - Circuit Programmers, Emulators, and Debuggers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programmers, Emulators, and Debuggers
Mfr STMicroelectronics
Package Bulk
Product Status Obsolete
Type Programmer
For Use With/Related Products ST62E0x/T0x/E1x/T1x/E2x/T2x
Contents Board(s)
Base Product Number ST62E
Standard Package 1
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A992A
HTSUS 8473.30.1180
Win Source Part Number 1283612-ST62E2XC-EPB/110
Ultra Librarian 3D Model Ultra Librarian ST62E2XC-EPB/110 CAD Model

Description

The ST62E2XC-EPB/110 is a high-performance, 8-bit microcontroller from the renowned semiconductor manufacturer STMicroelectronics. This microcontroller is part of the ST62xx series, known for its robust design and versatility, making it an ideal choice for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • 8-bit Microcontroller: It features an 8-bit CPU, which is perfect for handling straightforward tasks efficiently and effectively.
  • EPROM Memory: The device includes EPROM memory, allowing for easy programming and reprogramming during the development phase, as well as for small production runs.
  • On-Chip Oscillator: An integrated oscillator reduces the number of external components required, simplifying the design and reducing the overall cost.
  • Advanced I/O Capabilities: With multiple general-purpose input/output pins, the ST62E2XC-EPB/110 can interface with a variety of peripherals and sensors.
  • Low Power Consumption: Designed for power-sensitive applications, it offers a low-power mode to conserve energy and extend battery life in portable devices.
  • High Reliability: Built to meet the rigorous standards of STMicroelectronics, this microcontroller provides dependable performance in challenging conditions.

Applications

The ST62E2XC-EPB/110 microcontroller is suitable for a diverse array of applications. It's commonly used in:

  • Automotive control systems
  • Industrial automation
  • Consumer electronics
  • Home appliances
  • Personal healthcare devices

Technical Specifications

Parameter Value CPU 8-bit Memory Type EPROM Supply Voltage Typically 5V I/O Pins Multiple Package DIP/SO

With its combination of performance, flexibility, and reliability, the ST62E2XC-EPB/110 microcontroller is an excellent choice for designers and engineers looking to develop state-of-the-art electronic products.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Microchip Technology
MPLAB ICD 5
Need more? Email Us
Infineon Technologies
CYBLE-022001-PROG
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
KIT PROBE MPLAB REAL ICE
Lowest to $3,589.5523
OSRAM Opto Semiconductors Inc.
KIT EVAL FOR AS5X6X
Need more? Email Us
Nuvoton Technology Corporation of America
NU-LINK NUMICRO ISP
Lowest to $53.8433

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess