EN
  • EN
  • DE

ST62T20M6/SWD

Part No ST62T20M6/SWD
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194017-ST62T20M6/SWD
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST62T20M6/SWD CAD Model

Description

ST62T20M6/SWD Microcontroller from STMicroelectronics

The ST62T20M6/SWD is a versatile 8-bit microcontroller from STMicroelectronics, designed to offer a robust solution for a wide range of embedded applications. This high-performance MCU is part of the ST62xx series, which is renowned for its reliability and efficiency in operation.

Key Features

  • Advanced 8-bit Architecture: The ST62T20M6/SWD is built on an advanced 8-bit architecture that ensures quick and efficient processing, making it ideal for applications requiring high-speed operations.
  • On-Chip Memory: It comes with 8K bytes of OTP (One Time Programmable) program memory, which is ample for small to medium-sized applications. Additionally, it features 128 bytes of RAM, providing sufficient temporary data storage for running applications smoothly.
  • Wide Operating Voltage: The device operates over a wide range of voltages from 3.0V to 6.0V, which allows for flexibility in various power supply conditions and is suitable for battery-operated products.
  • Multiple I/O Ports: The microcontroller includes 28 I/O lines that are configurable, which gives developers the flexibility to connect a variety of peripherals and implement complex functionalities.
  • Oscillator Options: It supports a variety of oscillator options including RC, LC, Crystal, and a user-supplied clock, which allows for customization based on the specific application needs.
  • Integrated Peripherals: The MCU is equipped with integrated features such as an 8-bit auto-reload timer, watchdog timer, and a serial communication interface, which reduces the need for additional components.
  • Low Power Consumption: Designed with power efficiency in mind, the ST62T20M6/SWD has several low power modes, including WAIT and HALT modes, to ensure minimal power usage during idle times.

Applications

The ST62T20M6/SWD microcontroller is suitable for a broad range of applications, including but not limited to consumer electronics, automotive systems, industrial controls, and home appliances. Its robust feature set and adaptability make it an excellent choice for designers looking to develop efficient and cost-effective solutions.

Design Support

STMicroelectronics provides comprehensive support for the ST62T20M6/SWD, including technical documentation, development tools, and software libraries, to facilitate rapid development and deployment of applications utilizing this microcontroller.

With its combination of performance, integrated features, and support, the ST62T20M6/SWD stands out as a solid choice for developers requiring a reliable and versatile MCU for their embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess