EN
  • EN
  • DE

ST62T53C6/12

Part No ST62T53C6/12
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194033-ST62T53C6/12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T53C6/12 CAD Model

Description

The ST62T53C6/12 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications that require a balance between performance and cost-effectiveness. This microcontroller is part of the ST62xx series, which is well-regarded for its robust architecture, low power consumption, and integrated features that simplify design and reduce time to market.

Key Features

  • CPU: The ST62T53C6/12 boasts an 8-bit CPU, offering a solid balance of processing power and energy efficiency, making it suitable for battery-operated devices and low-power applications.
  • Memory: It comes with 6KB of OTP (One-Time Programmable) program memory and 128 bytes of RAM, providing sufficient space for small to medium complexity applications.
  • I/O Ports: The device includes 28/32 programmable I/O lines, which allow for flexible interfacing with external peripherals and devices.
  • Timer: An integrated 8-bit timer with a 7-bit prescaler ensures precise timing operations, crucial for tasks that need accurate timekeeping or event counting.
  • ADC: An on-chip Analog-to-Digital Converter with 6 multiplexed channels supports the conversion of analog signals to digital, expanding its use in sensor-based applications.
  • Oscillator: The microcontroller supports an external clock up to 8MHz, providing a range of speed options for different application requirements.
  • Operating Voltage: It operates at a voltage range of 3.0V to 6.0V, catering to a variety of power supply configurations.
  • Temperature Range: The ST62T53C6/12 is designed to perform reliably within an industrial temperature range of -40°C to +85°C.

Applications

The ST62T53C6/12 is well-suited for a wide array of applications, including but not limited to:

  • Automotive systems
  • Consumer electronics
  • Industrial control systems
  • Home appliances
  • Personal healthcare devices

In conclusion, the ST62T53C6/12 microcontroller is a reliable and cost-effective solution that combines performance with a rich set of features. Its flexibility and ease of integration make it an excellent choice for designers looking to develop sophisticated electronic products with minimized development time and cost.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess