EN
  • EN
  • DE

ST62T65CB6

Part No ST62T65CB6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT OTP/EPROM MCUs WITH A/D CONVERTER, SAFE RESET, AUTO-RELOAD TIMER, EEPROM AND SPI | IC MCU 8BIT 3.8KB OTP 28DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube
Status Obsolete
Core Processor ST6
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SPI
Peripherals LED, LVD, POR, WDT
The number of I/O 21
Program Memory Size 3.8KB (3.8K x 8)
Program Memory Type OTP
EEPROM Size 128 x 8
Date RAM Size 128 x 8
Supply Voltage 3V ~ 6V
Data Converters A/D 13x8b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 28-DIP
Family Part Number ST62*C
Manufacturer Pack Quantity 13
MSL Level 3 (168 Hours)
Win Source Part Number 1260361-ST62T65CB6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST62T65CB6 CAD Model

Description

The ST62T65CB6 is a versatile and high-performance microcontroller unit (MCU) from STMicroelectronics, a leader in semiconductor solutions. This MCU is a member of the ST62 family of 8-bit microcontrollers, which are designed for a wide range of applications requiring robust performance and reliability.

The ST62T65CB6 features a comprehensive set of peripherals and features that make it ideal for applications in automotive, industrial control, consumer electronics, and other embedded systems. It is equipped with a 8-bit CPU, providing a solid balance between processing power and power consumption, thus ensuring efficient operation in various operating conditions.

Key Features:

  • 8-bit Core: Efficient processing capabilities for handling complex logic operations and control tasks.
  • EPROM: The device comes with an embedded programmable read-only memory that is suitable for applications where firmware updates are not required post-deployment.
  • RAM: Includes a built-in random-access memory for temporary data storage and operational purposes.
  • I/O Ports: Multiple input/output ports for interfacing with external devices, sensors, and actuators.
  • ADC: An integrated analog-to-digital converter for processing analog signals from sensors and converting them into digital data.
  • Timers: Built-in timers support a range of timing and counting functions, which are crucial for event management and PWM generation.
  • Oscillator Options: Supports a variety of oscillator configurations to provide flexibility in selecting the appropriate clock source for your application.
  • Low Power Consumption: Designed for energy efficiency, which is critical for battery-operated and power-sensitive devices.

The ST62T65CB6 also features a robust instruction set that enhances the performance of the device, enabling the execution of complex tasks with minimal overhead. Its compatibility with a wide range of development tools also simplifies the design and development process, allowing for rapid prototyping and quicker time-to-market for products.

With its combination of features, performance, and reliability, the ST62T65CB6 MCU is an excellent choice for developers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $116.5414 $116.5414
2+ $112.7820 $225.5640
3+ $109.0226 $327.0678
4+ $97.7444 $390.9776
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 533 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess