EN
  • EN
  • DE

ST72324K2TAMKRS

Part No ST72324K2TAMKRS
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-Bit ST7 CISC 8KB Flash 5V 32-Pin TQFP Tray
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 974887-ST72324K2TAMKRS
Categories Embedded - Microcontrollers
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ST72324K2TAMKRS CAD Model

Description

The ST72324K2TAMKRS is a robust 8-bit microcontroller from the ST7 family, manufactured by STMicroelectronics, a leader in the semiconductor industry. This microcontroller is designed to offer a high-performance solution for a wide range of embedded applications that require low power consumption and high integration.

Key Features:

  • Core: The ST72324K2TAMKRS features a high-performance 8-bit CPU with a maximum operating frequency of 8 MHz, providing efficient processing capabilities for complex algorithms and control tasks.
  • Memory: Equipped with 8K bytes of Flash program memory, it allows for reliable storage of application code. Additionally, it has 384 bytes of RAM for efficient data manipulation and 128 bytes of EEPROM for non-volatile data storage.
  • I/O Ports: This microcontroller offers 28/32 programmable I/O lines, giving developers the flexibility to connect a wide range of peripherals and implement various functionalities.
  • Advanced Peripherals: It includes an array of built-in peripherals such as a 10-bit ADC, multiple 16-bit timers, a synchronous serial communication interface (SPI), and an I2C interface for multi-master communications, enhancing its capability to handle complex tasks.
  • Power Management: The ST72324K2TAMKRS supports multiple power-saving modes, including Halt and Active-Halt modes, enabling energy-efficient operations in battery-powered devices.
  • Robust Design: With an operating voltage range of 3.0 to 5.5V and an industrial temperature range from -40°C to +85°C, it is designed to perform reliably in harsh environments.
  • Package: The device is available in a compact QFP 32-pin package, making it suitable for space-constrained applications.

Applications:

The ST72324K2TAMKRS is ideal for a variety of applications, including but not limited to automotive systems, industrial controls, home appliances, alarm systems, and battery management systems. Its rich set of features and reliability make it a preferred choice for engineers and designers looking to build sophisticated and durable embedded systems.

Conclusion:

With its combination of performance, memory options, integrated peripherals, and power efficiency, the ST72324K2TAMKRS from STMicroelectronics represents a versatile microcontroller solution that can meet the demands of various embedded system applications.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess