ST72324TA/ABTTR Microcontroller by STMicroelectronics
The ST72324TA/ABTTR is a robust 8-bit microcontroller from the well-known semiconductor manufacturer STMicroelectronics. This product is a part of the ST7 family, which is designed for embedded control applications requiring a high level of integration and low power consumption. The ST72324TA/ABTTR is particularly suitable for automotive and industrial applications due to its wide operating temperature range and enhanced features.
At the heart of the ST72324TA/ABTTR is a high-performance 8-bit CPU, operating at a maximum frequency of 8 MHz. The microcontroller comes with 32KB of on-chip Flash program memory, which is ample for complex programs and algorithms. Additionally, it includes 1KB of RAM for data processing and 256 bytes of EEPROM for non-volatile data storage, ensuring that critical parameters and settings are retained even after power cycles.
Key Features of ST72324TA/ABTTR:
- Advanced Core: 8-bit CPU with up to 8 MHz clock speed for efficient processing.
- Memory: 32KB Flash, 1KB RAM, and 256 bytes of EEPROM.
- Input/Output: Numerous I/O lines, which are configurable to suit various peripheral needs.
- Robust Timer System: Includes a watchdog timer, a real-time base, and a complex timer structure for PWM outputs and capture/compare functions.
- Communication Interfaces: Integrated SPI and I2C interfaces for easy connection to other devices and sensors.
- Analog Peripherals: Features an 8-channel, 10-bit analog-to-digital converter, which allows the microcontroller to interface with analog sensors.
- Supply Voltage: Operates at a supply voltage range of 3.3V to 5.5V, making it compatible with both TTL and CMOS logic levels.
- Temperature Range: Industrial temperature range from -40°C to +85°C, ensuring reliable operation in harsh environments.
The ST72324TA/ABTTR also boasts a single-wire JTAG programming and debugging interface that simplifies the development process. Its versatile feature set and robust design make it an excellent choice for designers looking for a microcontroller that balances performance, power consumption, and ease of integration. Whether for automotive control units, industrial automation systems, or any application requiring a reliable and capable 8-bit microcontroller, the ST72324TA/ABTTR from STMicroelectronics is a strong contender that delivers quality and performance.