EN
  • EN
  • DE

ST7285CQ61/NJXTR

Part No ST7285CQ61/NJXTR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838914-ST7285CQ61/NJXTR
Ultra Librarian 3D Model Ultra Librarian ST7285CQ61/NJXTR CAD Model

Description

STMicroelectronics ST7285CQ61/NJXTR Overview

The ST7285CQ61/NJXTR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is part of the ST7 family, which is renowned for its robust architecture, versatile peripherals, and low-power consumption, making it an ideal choice for both industrial and consumer products.

Key Features

  • Core: The ST7285CQ61/NJXTR is built around a powerful 8-bit CPU core, providing the perfect balance between processing power and energy efficiency. This core is capable of executing most instructions in a single clock cycle, ensuring swift and responsive operation.
  • Memory: It comes equipped with a generous amount of integrated memory, including flash program memory and RAM, enabling complex applications and algorithms to be stored and run efficiently.
  • Clock System: A flexible clock control system includes an oscillator for external quartz or ceramic resonators, providing precise timing for real-time applications.
  • Peripherals: A suite of on-chip peripherals enhances the functionality of the MCU. These include multiple timers, communication interfaces such as SPI and I²C, and analog-to-digital converters (ADCs), which facilitate the interfacing with sensors and other external devices.
  • Power Management: The MCU features sophisticated power management options, including several low-power modes, which are critical for battery-operated devices where power efficiency is paramount.
  • I/O Ports: Numerous configurable input/output ports provide the flexibility to connect a wide array of external components, supporting the creation of complex and versatile systems.

Applications

The versatility of the ST7285CQ61/NJXTR allows it to be employed across various domains, including but not limited to automation, consumer electronics, automotive systems, and smart control applications. Its robust feature set is particularly well-suited for smart sensors, home appliances, personal gadgets, and automotive subsystems that require reliable performance in a compact footprint.

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality. The ST7285CQ61/NJXTR is manufactured to meet stringent quality standards, ensuring reliability and longevity in demanding environments. The MCU is also supported by STMicroelectronics' comprehensive development ecosystem, simplifying the design process and accelerating time-to-market for products incorporating this advanced microcontroller.

You May Also Be Interested in

Molex, LLC
TERM EDGE KK 24-30AWG CRIMP TIN
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
521
MG Chemicals
PROTO BOARD COPPER CLAD 12X12"
Need more? Email Us
Adafruit Industries LLC
CASE ALUM BLK/GRAY 2.6" LX3.6" W
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.6415 $58.1130
54+ $2.1679 $117.0666
83+ $2.0998 $174.2834
114+ $2.0316 $231.6024
147+ $1.9647 $288.8109
197+ $1.7614 $346.9958
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess