EN
  • EN
  • DE

ST72C314N4T6

Part No ST72C314N4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH SINGLE VOLTAGE FLASH MEMORY, ADC, 16-BIT TIMERS, SPI, SCI INTERFACES
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Embedded - Microcontrollers
Win Source Part Number 194056-ST72C314N4T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72C314N4T6 CAD Model

Description

ST72C314N4T6 Microcontroller by STMicroelectronics

The ST72C314N4T6 is a versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of embedded applications. This high-performance MCU is based on the industry-proven ST7 core, ensuring reliability and efficiency for developers and engineers alike.

Equipped with 16K bytes of Flash program memory, the ST72C314N4T6 offers ample space for complex programs and algorithms. The Flash memory is not only large but also reprogrammable, which allows for easy updates and firmware upgrades, enhancing the product's longevity and adaptability to changing requirements.

The microcontroller features 384 bytes of RAM, providing sufficient temporary data storage for real-time operations and data handling. Additionally, with 256 bytes of EEPROM, it offers non-volatile storage for critical data that must be preserved across power cycles, such as configuration settings and calibration data.

One of the notable features of the ST72C314N4T6 is its robust I/O capabilities. It comes with 34 I/O ports that can be programmed to meet the needs of various peripheral devices. These I/O ports are highly flexible, providing the ability to interface with a wide array of sensors, actuators, and other electronic components.

The MCU also boasts a range of integrated peripherals that enhance its functionality. These include an 8-bit timer, a watchdog timer for system reliability, a 10-bit Analog-to-Digital Converter (ADC) for interfacing with analog sensors, and a synchronous serial communication interface for SPI or I2C communication, making it ideal for applications requiring complex data exchanges.

For applications that demand reliable clock sources, the ST72C314N4T6 features an internal oscillator, which can be used as a cost-effective solution without the need for external clock components. Additionally, the MCU supports an external clock for applications that require higher precision and stability.

Designed with power efficiency in mind, the ST72C314N4T6 operates within a voltage range of 3.0V to 5.5V, making it suitable for battery-powered and portable applications. Its power management capabilities ensure optimal consumption, especially in low-power modes, contributing to the extended battery life of the end product.

In summary, the ST72C314N4T6 from STMicroelectronics is a powerful and flexible microcontroller that provides a comprehensive set of features for a variety of embedded systems. Its combination of memory options, I/O ports, integrated peripherals, and power efficiency make it an excellent choice for designers looking to create sophisticated and reliable products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8889 $52.0002
43+ $2.3704 $101.9272
66+ $2.2963 $151.5558
90+ $2.2223 $200.0070
117+ $2.1482 $251.3394
156+ $1.9260 $300.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,740 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess