EN
  • EN
  • DE

MC56F81666VLF

Part No MC56F81666VLF
Manufacturer NXP / Nexperia
Catalog Embedded - DSP (Digital Signal Processors)
Description IC DSC 128KB/20KB LQPF48
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>DSP (Digital Signal Processors)
Manufacturer NXP USA Inc.
Packaging Tray
Interface I2C, SCI, SPI
Clock Rate 100MHz
Non-Volatile Memory FLASH (128kB)
On-Chip RAM 20kB
Voltage - I/O 3.30V
Voltage - Core 2.7V, 3.6V
Temperature Range - Operating -40°C ~ 105°C
Mounting Surface Mount
Case / Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MC56F81666
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A001A2
HTSUS 8542.31.0001
Other Part Number 568-MC56F81666VLF,935404498557
Standard Package 250
Win Source Part Number 1321870-MC56F81666VLF
Ultra Librarian 3D Model Ultra Librarian MC56F81666VLF CAD Model

Description

The NXP MC56F81666VLF is a high-performance digital signal controller (DSC) that combines the processing power of a digital signal processor (DSP) with the functionality and peripherals of a microcontroller (MCU). This hybrid architecture makes it an ideal solution for advanced motor control, industrial control, and power management applications.

Key Features

  • Core: The device features a 32-bit 56800E core that operates at a frequency of up to 60 MHz, delivering robust processing capabilities for complex algorithms and control systems.
  • Memory: Equipped with 128 KB of embedded Flash memory and 16 KB of SRAM, the MC56F81666VLF provides ample space for application code and data storage.
  • Peripherals: A rich set of peripherals supports a variety of functions, including multiple PWM modules for motor control, a 12-bit analog-to-digital converter (ADC) for precise measurement, and a FlexCAN module for industrial communication protocols.
  • Power Efficiency: Designed for low-power applications, it offers multiple power-saving modes, enabling energy-efficient operation to extend the life of battery-powered devices.
  • Package: The device is available in a compact 48-pin LQFP package, which is suitable for space-constrained applications.

Applications

The versatility of the MC56F81666VLF makes it well-suited for a broad range of applications, including:

  • Advanced motor control systems for industrial automation
  • Power conversion and management for renewable energy systems
  • Precision control in robotics and automated machinery
  • Sensor fusion and processing for IoT devices

Development Support

NXP provides comprehensive development support for the MC56F81666VLF, including software libraries, development tools, and reference designs. Engineers can leverage these resources to accelerate the design process and bring products to market faster.

Conclusion

The NXP MC56F81666VLF is a sophisticated DSC that offers a blend of performance, integration, and efficiency. Its robust feature set and development support make it an excellent choice for engineers looking to implement advanced control systems in their next-generation industrial and power management applications.

You May Also Be Interested in

Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED-POINT 532-FCBGA
Need more? Email Us
NXP / Nexperia
32-BIT DSC, 56800EX CORE, 64KB F
Need more? Email Us
ON Semiconductor
IC DSP AUDIOLOGY AYRE 32SIP
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
NXP / Nexperia
IC DSP 24BIT 196-MAPBGA
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1347 $60.8082
14+ $8.3157 $116.4198
22+ $8.0558 $177.2276
30+ $7.7959 $233.8770
39+ $7.5361 $293.9079
52+ $6.7565 $351.3380
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,750 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess