EN
  • EN
  • DE

MK21DX256VMC5

Part No MK21DX256VMC5
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description K21 Sub-Family Data Sheet | IC MCU 32BIT 256KB FLASH 121BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 50MHz
Connectivity I2C, IrDA, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 64
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 8
Date RAM Size 32K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 20x16b; D/A 1x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 121-LFBGA
Supplier Device Package 121-MAPBGA (8x8)
Family Part Number MK21DX256
Manufacturer Pack Quantity 1,740
MSL Level 3 (168 Hours)
Win Source Part Number 1223890-MK21DX256VMC5
Manufacturer Homepage www.freescale.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MK21DX256VMC5 CAD Model

Description

Product Overview: NXP MK21DX256VMC5 Microcontroller

The NXP MK21DX256VMC5 microcontroller is a high-performance, low-power device that is part of the Kinetis K series. This microcontroller is designed for a wide range of applications, including industrial control, medical devices, automotive systems, and Internet of Things (IoT) applications. It is based on the ARM Cortex-M4 core, which provides a perfect blend of efficiency and processing power.

Key Features:

  • CPU: ARM Cortex-M4 running at up to 50MHz, with Floating Point Unit (FPU) for enhanced computational capabilities.
  • Memory: 256KB of flash memory and 64KB of RAM, offering ample space for complex applications and data storage.
  • Communication Interfaces: Includes a variety of communication options such as multiple SPI, I2C, and UART interfaces for versatile connectivity.
  • Timers and ADCs: Equipped with multiple 16-bit and 32-bit timers, as well as high-resolution analog-to-digital converters (ADCs) for precise timing and sensor data conversion.
  • Power Efficiency: Features multiple power-saving modes, including low-power run, wait, stop, and VLPS (very low power stop) modes to ensure energy efficiency in battery-powered applications.
  • Security and Reliability: Comes with a hardware random-number generator and cyclic redundancy check (CRC) validation module to enhance security and data integrity.

Development Support:

The MK21DX256VMC5 microcontroller is supported by NXP's software development tools, including the MCUXpresso IDE and software development kit (SDK), which provide comprehensive development resources such as drivers, middleware, and sample code to accelerate the development process.

Package and Temperature Range:

This microcontroller is available in a 121-pin MAPBGA package, which is ideal for space-constrained applications. It operates within an extended temperature range of -40°C to +105°C, catering to the demands of harsh operating environments.

Applications:

The robust feature set of the MK21DX256VMC5 makes it an excellent choice for a multitude of applications, from sophisticated industrial automation systems to portable medical devices and secure IoT endpoints. Its integration capabilities and support for a wide range of peripherals allow designers to create complex, yet power-efficient, systems with ease.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.0360 $66.2160
13+ $9.0552 $117.7176
20+ $8.7722 $175.4440
28+ $8.4893 $237.7004
36+ $8.2063 $295.4268
48+ $7.3574 $353.1552
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess