EN
  • EN
  • DE

ST72F321BJ6T6

Part No ST72F321BJ6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 16x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 112074-ST72F321BJ6T6
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F321BJ6T6 CAD Model

Description

ST72F321BJ6T6 Microcontroller Overview

The ST72F321BJ6T6 is a powerful 8-bit microcontroller from STMicroelectronics, designed to offer an optimal combination of performance, reliability, and cost-effectiveness for a wide range of applications. This microcontroller is based on the high-performance ST7 core, operating at a maximum frequency of 16 MHz, which provides the computational power necessary to handle complex tasks in embedded systems.

Key Features

  • CPU: 8-bit ST7 core, capable of running up to 16 MHz, ensuring swift processing and task management.
  • Memory: Comes with 32 Kbytes of Flash program memory, providing ample space for application code, which is both reliable and secure due to its true data EEPROM emulation.
  • RAM: 1 Kbyte of RAM, offering sufficient temporary data storage for intermediate computations and data handling.
  • I/O Ports: 48 multifunctional bidirectional I/O lines, allowing for versatile connectivity and interface options with peripherals and other devices.
  • Timers: Features three 16-bit timers, each with multiple modes, which can be used for timekeeping, event counting, or interval measurement, enhancing the device's capabilities in managing time-critical tasks.
  • Communication Interfaces: Includes an SPI interface and an I2C interface, facilitating serial communication with other microcontrollers, sensors, and modules.
  • ADC: 10-bit analog-to-digital converter with up to 16 channels, enabling the conversion of analog signals to digital data for processing.
  • Supply Voltage: Operates within a supply voltage range of 3.0 to 5.5 volts, making it suitable for various power environments and ensuring compatibility with both 3.3V and 5V logic levels.
  • Package: Available in a 44-pin LQFP package, which is ideal for space-constrained applications while still providing adequate pin access for functionality.

Applications

The versatility of the ST72F321BJ6T6 makes it ideal for a diverse set of applications, including industrial control systems, home appliances, automotive subsystems, battery management, and other embedded systems that require robust control capabilities and I/O options.

Conclusion

With its robust set of features, the ST72F321BJ6T6 from STMicroelectronics represents a highly integrated solution for developers looking to create sophisticated and reliable embedded systems. Its combination of processing power, memory options, and flexible peripherals make it a go-to choice for designers who demand high performance and versatility in their microcontroller selections.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627
Microchip Technology
Lowest to $3.1721
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Atmel
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6701 $58.4535
85+ $1.3698 $116.4330
135+ $1.3271 $179.1585
180+ $1.2844 $231.1920
235+ $1.2416 $291.7760
315+ $1.1134 $350.7210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,670 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess