EN
  • EN
  • DE

ST72F324BJ4T6

Part No ST72F324BJ4T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 5V RANGE 8-BIT MCU WITH 8 TO 32K FLASH/ROM, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE | IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ST7
Data Bus Width 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
The number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Date RAM Size 512 x 8
Supply Voltage 3.8V ~ 5.5V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 44-LQFP
Family Part Number ST72F324B
Manufacturer Pack Quantity 160
MSL Level 3 (168 Hours)
Win Source Part Number 1260402-ST72F324BJ4T6
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ4T6 CAD Model

Description

ST72F324BJ4T6 Microcontroller from STMicroelectronics

The ST72F324BJ4T6 is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to offer a robust and flexible solution for embedded applications. This MCU is part of the ST7 family, which is renowned for its exceptional efficiency, reliability, and a wide range of integrated features that cater to a variety of industrial and consumer applications.

At the heart of the ST72F324BJ4T6 lies an 8-bit CPU core, which is capable of reaching up to 8 MIPS (Million Instructions Per Second) at a clock frequency of 16 MHz. This processing capability makes it suitable for handling complex tasks and real-time operations. The MCU comes equipped with 16 KB of Flash program memory and 1 KB of RAM, ensuring ample space for application code and data storage.

One of the key features of the ST72F324BJ4T6 is its wide operating voltage range, from 3.0 V to 5.5 V, which allows for flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems. Additionally, the device includes a variety of peripheral functions, such as multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 16 channels, and a synchronous serial communication (SSC) interface, which can be used for I²C, SPI, or microwire protocols.

For enhanced user interaction, the ST72F324BJ4T6 features an integrated LCD driver capable of driving up to 80 segments, making it an excellent choice for applications with alphanumeric displays. The MCU also offers a comprehensive set of power-saving modes, including Halt and Active-Halt modes, which help to reduce power consumption during idle periods.

Security and system integrity are addressed with a programmable watchdog timer, which prevents system lock-ups, and a low voltage detector (LVD) for safe operation under varying voltage conditions. Moreover, the MCU's Flash memory comes with Read/Write protection to secure proprietary code against unauthorized access.

Overall, the ST72F324BJ4T6 from STMicroelectronics is a versatile and powerful microcontroller that is well-suited for a wide range of applications, from simple to sophisticated, where reliability and efficiency are paramount.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3333 $86.6666
3+ $35.5556 $106.6668
5+ $34.4445 $172.2225
6+ $33.3334 $200.0004
8+ $32.2222 $257.7776
11+ $28.8889 $317.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,460 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess