EN
  • EN
  • DE

ST72F324BJ6T6

Part No ST72F324BJ6T6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description MCU 8-bit ST7 CISC 32KB Flash 5V 44-Pin LQFP Tray / IC MCU 8BIT 32KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 066192-ST72F324BJ6T6
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ST72F324BJ6
Introduction Date October 16, 2007
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian ST72F324BJ6T6 CAD Model

Description

The ST72F324BJ6T6 is a high-performance microcontroller from STMicroelectronics, designed to offer an optimal solution for embedded systems requiring a versatile and reliable processing unit. This microcontroller is part of the ST7 family and is particularly well-suited for applications within the automotive, industrial, and consumer electronics sectors.

Key Features:

  • CPU: The device is powered by an 8-bit CPU core operating at a maximum frequency of 16 MHz, delivering efficient processing capabilities for a wide range of applications.
  • Memory: It includes 32 Kbytes of program memory (Flash) and 1 Kbyte of data EEPROM, which is ideal for applications where reliable data storage and in-application programming are required.
  • RAM: The microcontroller is equipped with 1 Kbyte of RAM, providing sufficient working memory for complex tasks and data manipulation.
  • I/O Ports: It offers 28/32 programmable I/O lines, allowing for flexible interfacing with external devices and peripherals.
  • Timers: Multiple integrated timers, including a main clock controller with a watchdog, real-time base, and a PWM (Pulse Width Modulation) output, provide extensive timing and control options.
  • Communication Interfaces: The device supports a variety of communication protocols such as SPI, SCI, and LINUART interfaces, facilitating easy data exchange and connectivity.
  • Analog Features: Equipped with an 8-channel, 10-bit ADC (Analog to Digital Converter), it can handle analog signal processing and conversion tasks efficiently.
  • Operating Voltage: The microcontroller operates within a range of 3.0 to 5.5 volts, making it suitable for various power environments.
  • Temperature Range: It is designed to operate within an industrial temperature range of -40°C to +85°C, ensuring reliability and performance under extreme conditions.
  • Packages: Available in a 44-pin QFP (Quad Flat Package) or a 42-pin SDIP (Shrink Dual In-line Package), providing flexibility for different board layouts and space constraints.

With its robust feature set and STMicroelectronics' commitment to quality, the ST72F324BJ6T6 microcontroller is a dependable choice for designers looking to balance performance, power consumption, and cost in their embedded system projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.6458 $73.9374
5+ $20.2222 $101.1110
8+ $19.5902 $156.7216
11+ $18.9583 $208.5413
14+ $18.3263 $256.5682
19+ $16.4305 $312.1795
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 855 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess