EN
  • EN
  • DE

ST72F324BK4T3TR

Part No ST72F324BK4T3TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 32LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 24
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
Data RAM Size 512 x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 125°C (TA)
Dimension 32-LQFP
Win Source Part Number 1102658-ST72F324BK4T3TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324BK4T3TR CAD Model

Description

The ST72F324BK4T3TR is a sophisticated 8-bit microcontroller from STMicroelectronics, renowned for its high performance and versatility in a wide range of embedded applications. This microcontroller is part of the ST7 family, which is designed to provide a flexible and cost-effective solution for managing complex tasks in various electronic devices.

Equipped with a robust architecture, the ST72F324BK4T3TR features a 16 MHz high-precision internal oscillator, which eliminates the need for external clock components and simplifies circuit design. Its 8-bit CPU core is capable of executing instructions efficiently, ensuring a quick response time and reliable operation for time-critical tasks.

With 16K bytes of Flash memory, the ST72F324BK4T3TR offers ample space for application code, which is particularly useful for applications requiring frequent updates or data storage. The Flash memory technology also provides data retention, high endurance, and the ability to program the device in-circuit, which greatly facilitates the development and deployment process.

This microcontroller includes a variety of integrated peripherals that enhance its functionality. These include 10-bit analog-to-digital converters (ADCs), multiple 16-bit timers, and a synchronous serial communication (SPI) interface. Additionally, it features an I2C interface for easy connection to other microcontrollers and peripheral devices, and a Universal Serial Bus (USB) interface for communication with PCs and other USB-enabled devices.

The ST72F324BK4T3TR operates at a voltage range of 3.0 to 5.5 volts, making it suitable for battery-powered and portable applications. It also includes power-saving modes, which are essential for extending battery life in mobile devices.

For secure data operations, the ST72F324BK4T3TR incorporates a watchdog timer and a clock security system, which provide protection against system faults and ensure stable operation. The device is also available in a 32-pin LQFP package, which is ideal for space-constrained applications.

In summary, the ST72F324BK4T3TR microcontroller from STMicroelectronics is a powerful and adaptable solution for a wide array of embedded systems, offering a balance of performance, memory, and integrated features to meet the demands of modern electronic applications.

You May Also Be Interested in

Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 32BIT 128KB FLASH 100BGA
Lowest to $12.5574
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $1.6508
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $2.0948
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5890 $61.4790
26+ $4.5865 $119.2490
39+ $4.4433 $173.2887
54+ $4.3001 $232.2054
70+ $4.1568 $290.9760
93+ $3.7260 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess