EN
  • EN
  • DE

ST72F324J6T6/TR

Part No ST72F324J6T6/TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Core Processor ST7
Part Core Size 8-Bit
Speed(Frequency) 8MHz
Number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
Data RAM Size 1K x 8
Supply Voltage - Operating 3.8 V to 5.5 V
Data Converters A/D 12x10b
Temperature Range - Operating -40°C to 85°C (TA)
Dimension 44-LQFP
Win Source Part Number 1102660-ST72F324J6T6/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST72F324J6T6/TR CAD Model

Description

The ST72F324J6T6/TR is a high-performance microcontroller unit (MCU) from STMicroelectronics, designed to deliver robust solutions for a wide range of embedded applications. This MCU is based on the industry-proven ST7 8-bit architecture and is particularly suitable for automotive and industrial applications due to its reliability and feature set.

Key Features

  • CPU Core: 8-bit ST7 CPU core with a maximum clock frequency of 16 MHz, providing a good balance between processing power and power consumption.
  • Memory: Equipped with 32 Kbytes of Flash program memory, offering endurance and re-programmability, along with 1 Kbyte of RAM for data processing.
  • Advanced I/Os: Includes a variety of input/output options such as 32 multifunctional bidirectional I/O lines, which are highly configurable to suit a range of application needs.
  • Timers: Features three 16-bit timers with input capture, output compare, PWM, and pulse generator capabilities, enabling precise timing and control operations.
  • Communication Interfaces: Comes with an integrated UART for serial communication, allowing for easy data transfer with other devices.
  • ADC: An onboard 10-bit analog-to-digital converter with up to 16 channels provides accurate measurement of analog signals.
  • Operating Voltage: Operates within a range of 3.0 to 5.5 V, ensuring compatibility with both 3.3V and 5V systems.
  • Temperature Range: Capable of operating across an extended temperature range from -40°C to 85°C, making it suitable for harsh environments.
  • Packaging: Available in a 44-lead TQFP package, which is ideal for space-constrained applications.

Applications

The versatility of the ST72F324J6T6/TR makes it an excellent choice for various applications, including but not limited to automotive systems, industrial controls, home appliances, alarm systems, and power tools. Its robust design and wide range of features make it a reliable choice for designers looking to create sophisticated and durable embedded systems.

Conclusion

In summary, the ST72F324J6T6/TR from STMicroelectronics is a powerful and versatile microcontroller that combines performance, a rich set of features, and a compact form factor. It is designed to meet the stringent requirements of the automotive and industrial markets, providing a cost-effective and reliable solution for a multitude of embedded applications.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.8442 $68.5326
7+ $18.7440 $131.2080
10+ $18.1582 $181.5820
14+ $17.5726 $246.0164
17+ $16.9867 $288.7739
23+ $15.2295 $350.2785
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess