EN
  • EN
  • DE

ST72F324K6TC

Part No ST72F324K6TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description 8-BIT MCU WITH NESTED INTERRUPTS, FLASH, 10-BIT ADC, 4 TIMERS, SPI, SCI INTERFACE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 24
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 32-LQFP
Manufacturer Homepage www.st.com
Win Source Part Number 749576-ST72F324K6TC
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F324K6
Introduction Date December 15, 1998
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F324K6TC CAD Model

Description

ST72F324K6TC Microcontroller - STMicroelectronics

The ST72F324K6TC is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a versatile and cost-effective solution for embedded control systems. This high-performance MCU is part of the ST7 family, which is renowned for its user-friendly interface and efficient operation across a wide range of applications.

Key Features

  • Core: The ST72F324K6TC is equipped with a high-density non-volatile memory, featuring 32K bytes of Flash program memory, which is both reprogramable and read-while-write capable. This allows for flexible firmware updates and data storage.
  • Clock Frequency: It operates at a clock speed of up to 8 MHz, ensuring swift processing and response times, which is critical for time-sensitive tasks.
  • I/O Ports: The device includes 28/32 programmable I/O lines, allowing it to interface with a wide array of sensors, actuators, and other peripherals.
  • Timers: It comes with an array of timers including a main clock controller with an oscillator safe-guard (OCS), a real-time base and a watchdog timer, providing precise time management and system integrity checks.
  • Communication Interfaces: Onboard communication modules include an SPI, SCI interfaces, and I²C bus interface, enabling easy integration into complex systems with multiple communication requirements.
  • Analog Features: The MCU boasts an 8-channel, 10-bit A/D converter, enhancing its capability to process analog signals in applications such as sensor reading and control systems.
  • Supply Voltage: It operates within a supply voltage range of 3.0 V to 5.5 V, making it suitable for use in both low and standard voltage applications.
  • Temperature Range: The device is designed to perform reliably in extreme conditions with an operating temperature range of -40°C to +85°C.

Applications

The ST72F324K6TC microcontroller is ideal for a diverse range of applications, including but not limited to automotive systems, industrial controls, home appliances, and personal electronics. Its combination of processing power, memory capacity, and rich set of peripherals makes it an excellent choice for designers looking for a flexible and reliable MCU solution.

Package and Availability

This MCU is available in a 32-pin LQFP package, providing a compact footprint for space-constrained applications. With STMicroelectronics' commitment to long-term production, the ST72F324K6TC is a dependable choice for both new designs and legacy system upgrades.

You May Also Be Interested in

Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
Lowest to $2.0975
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
IC MCU 8BIT 16KB FLASH 38VQFN
Lowest to $1.7648
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $13.8780
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $4.6838
Atmel
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.4350 $57.9150
22+ $5.2801 $116.1622
34+ $5.1150 $173.9100
47+ $4.9500 $232.6500
61+ $4.7851 $291.8911
81+ $4.2901 $347.4981
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 437 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess