EN
  • EN
  • DE

ST72F325J4TCE

Part No ST72F325J4TCE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
RAM Size 512 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F32
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263249-ST72F325J4TCE
Ultra Librarian 3D Model Ultra Librarian ST72F325J4TCE CAD Model

Description

ST72F325J4TCE - STMicroelectronics Microcontroller

The ST72F325J4TCE is a versatile microcontroller unit (MCU) from STMicroelectronics, designed for embedded applications requiring a robust and feature-rich microcontroller. This MCU is part of the ST7 family, which is well-known for its high performance and reliability in a wide range of applications, including industrial control systems, automotive electronics, and consumer products.

Key Features

  • CPU: The ST72F325J4TCE boasts an 8-bit CPU core with a maximum clock frequency of 8 MHz, offering a good balance between processing power and power consumption.
  • Memory: It comes equipped with 16KB of Flash program memory, which is ideal for storing application code, and 1KB of RAM for data processing and storage.
  • I/O Ports: The MCU provides 28/32 programmable I/O lines, allowing for flexible interfacing with peripherals and other components.
  • Timers: It includes advanced timer features such as a main clock controller with a real-time base and a watchdog timer to ensure system reliability.
  • Communication Interfaces: The ST72F325J4TCE supports multiple communication protocols, including an SPI interface and an I2C interface, facilitating easy integration into complex systems.
  • ADC: An integrated 10-bit analog-to-digital converter (ADC) with up to 16 channels enables the MCU to handle analog signals with precision.

Advanced Peripherals

The MCU includes a range of peripherals designed to enhance its functionality and ease of use. These include an auto-reload timer, PWM outputs for motor control and LED dimming, and a serial communication interface for data exchange with other devices.

Robust Design

The ST72F325J4TCE is designed with robustness in mind, featuring a wide operating voltage range from 3.0V to 5.5V and an extended temperature range, making it suitable for harsh environments. Additionally, it incorporates power-saving modes like HALT and Active-Halt to optimize power consumption during idle periods.

Development Support

STMicroelectronics provides extensive support for the ST72F325J4TCE, including development tools, software libraries, and application notes to streamline the development process and reduce time to market for products utilizing this MCU.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess