EN
  • EN
  • DE

ST72F32AK1B6

Part No ST72F32AK1B6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 32SDIP  /  ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity SCI, SPI
Peripherals POR, PWM, WDT
Number of I/O 24
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 32-SDIP (0.400", 10.16mm)
Base Product Number ST72F32
Other Names 497-5609-5,-497-5609-5
Standard Package 16
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263186-ST72F32AK1B6
Ultra Librarian 3D Model Ultra Librarian ST72F32AK1B6 CAD Model

Description

STMicroelectronics ST72F32AK1B6 Microcontroller

The ST72F32AK1B6 is a versatile and high-performance microcontroller from STMicroelectronics, designed to offer an optimal solution for a wide range of embedded applications. This microcontroller is part of the ST7 family, which is renowned for its robust architecture, rich feature set, and cost-effectiveness, making it a popular choice for automotive, industrial, and consumer applications.

At the heart of the ST72F32AK1B6 is an 8-bit CPU core that can run at a maximum frequency of 8 MHz, providing a solid balance between processing power and power consumption. This makes it ideal for applications that require efficient operation without sacrificing performance. The device comes with 32 KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, the 1 KB of RAM allows for efficient data handling and storage during runtime.

The microcontroller also boasts a range of integrated peripherals that enhance its functionality and reduce the need for external components. These include:

  • 10-bit analog-to-digital converter (ADC) with multiple channels, enabling the microcontroller to interface with analog sensors and convert their signals into digital data for processing.
  • Multiple 16-bit timers that can be used for a variety of timing and counting applications, including pulse width modulation (PWM) for motor control or dimming LEDs.
  • A synchronous serial communication interface (SCI) that allows for easy communication with other microcontrollers, sensors, and peripheral devices.
  • An I2C bus interface for multi-master communication, ideal for connecting to other integrated circuits or microcontrollers in a system.

Security and reliability are also key features of the ST72F32AK1B6, with a Watchdog timer to reset the microcontroller in case of software errors or malfunctions, and an oscillator failure detection system to ensure the stability of the clock signal. The microcontroller operates within an extended temperature range, making it suitable for harsh environmental conditions.

For developers, STMicroelectronics provides comprehensive support in the form of development tools, software libraries, and documentation, which helps to accelerate the design and prototyping process. The ST72F32AK1B6 is available in a 32-pin package, offering a compact footprint for space-constrained applications.

Overall, the ST72F32AK1B6 microcontroller is a reliable and cost-effective solution that delivers the performance and features necessary for a broad array of applications, backed by the quality and support of STMicroelectronics.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess