EN
  • EN
  • DE

LT1081CSW/TR

Part No LT1081CSW/TR
Manufacturer Linear Technology
Catalog Interface - Drivers, Receivers, Transceivers
Description IC DRVR/RCVR DL-RS232 5V 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 400mV
Data Rate 250KBd
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 072187-LT1081CSW/TR
Ultra Librarian 3D Model Ultra Librarian LT1081CSW/TR CAD Model

Description

Product Overview: LT1081CSW/TR from Linear Technology

The LT1081CSW/TR is a robust and versatile low power 5V dual RS232 driver/receiver IC from Linear Technology, now part of Analog Devices. This component is designed to meet the stringent requirements of EIA RS232 while operating with a single 5V power supply. The LT1081CSW/TR is specifically engineered to maintain the RS232 communication standard, ensuring reliable data transmission even in harsh industrial environments.

Key Features

  • Single 5V Supply: Operates from a single 5V power source, simplifying power supply design and reducing overall system complexity.
  • Low Power Operation: The device is optimized for low power consumption, making it ideal for battery-powered and portable applications.
  • Dual Driver/Receiver: Includes two RS232 drivers and two RS232 receivers, providing the capability to interface with multiple RS232 ports using a single IC.
  • High Data Rates: Capable of supporting data rates up to 120 kbps, ensuring compatibility with high-speed communication requirements.
  • Electrostatic Discharge (ESD) Protection: Features built-in ESD protection circuits to safeguard against electrostatic discharges, enhancing the reliability and longevity of the device.
  • Low Supply Current: Its efficient design results in a low supply current, further contributing to the energy efficiency of the overall system.

Applications

The LT1081CSW/TR is highly suited for a range of applications that require reliable RS232 communication. These include:

  • Portable Computing Devices
  • Networking Equipment
  • Industrial Control Systems
  • Point-of-Sale (POS) Terminals
  • Data Acquisition Systems

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1081CSW/TR is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability across a wide range of operating conditions. The device is available in a 16-pin widebody SOIC package, which is ideal for space-constrained applications.

With its combination of low power consumption, high data rate capability, and robust ESD protection, the LT1081CSW/TR stands out as a top choice for designers seeking a reliable and efficient RS232 interface solution.

You May Also Be Interested in

IC Plus
44V~57V QFN-48(7x7) Drivers, Receivers, Transceivers RoHS
Lowest to $3.0560
Shanghai Chipanalog Microelectronics Co., Ltd
150kV/us SOIC-16-WB Digital Isolators RoHS
Lowest to $2.6777
Wch
3.3V LQFP-64M(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.0165
Realtek
Drivers, Receivers, Transceivers RoHS
Lowest to $13.0971
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Shanghai Chipanalog Microelectronics Co., Ltd
3V~5.5V Transceiver 500Kbps 256 Half-Duplex SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1892
Realtek
QFN-64(9x9) Drivers, Receivers, Transceivers RoHS
Lowest to $1.1642
Shanghai Chipanalog Microelectronics Co., Ltd
1/1 Transceiver Half RS422, RS485 DFN-8
Lowest to $0.5501
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess