EN
  • EN
  • DE

PC908QY4AMDTE

Part No PC908QY4AMDTE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description 4-Bit/8-Bit MCU
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1084187-PC908QY4AMDTE
Categories Embedded - Microcontrollers
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC908QY4AMDTE CAD Model

Description

The NXP PC908QY4AMDTE is a robust microcontroller unit (MCU) designed to cater to the demanding needs of automotive and industrial applications. This high-performance MCU is part of NXP's 908 series, renowned for its integration, reliability, and efficiency.

Key Features

  • Core: Built around a powerful HC08 central processing unit (CPU), the PC908QY4AMDTE provides a balanced combination of control capabilities and power efficiency, making it ideal for a variety of embedded systems.
  • Memory: With ample on-chip memory, including flash and RAM, this microcontroller facilitates advanced operations and data storage without the need for external memory components.
  • Input/Output: A wide range of I/O options ensures versatile connectivity, allowing the microcontroller to interface with sensors, actuators, and other peripherals with ease.
  • Communication Interfaces: Equipped with multiple communication protocols such as SPI and I2C, the PC908QY4AMDTE ensures seamless data transfer and interoperability with other devices in complex systems.
  • Robust Design: The MCU is designed to withstand harsh environments, featuring a wide operating temperature range and built-in protection mechanisms against electrical disturbances.
  • Power Management: Advanced power management features help to minimize power consumption during operation, contributing to the overall efficiency of the system it powers.

Applications

The versatility of the NXP PC908QY4AMDTE makes it suitable for a broad spectrum of applications, particularly where reliability and performance are critical. It is an excellent choice for:

  • Automotive control systems
  • Industrial automation
  • Smart sensors and IoT devices
  • Consumer electronics
  • Medical devices

Quality and Support

NXP is committed to delivering high-quality products, and the PC908QY4AMDTE is no exception. It is backed by NXP's comprehensive technical support and documentation, ensuring developers have access to the resources they need to integrate the MCU into their projects successfully.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess