EN
  • EN
  • DE

ST72F344S4T6TR

Part No ST72F344S4T6TR
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 16KB FLASH 44LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ST7 series Microcontroller IC 8-Bit 8MHz 16KB (16K x 8) FLASH
Manufacturer STMicroelectronics
Series ST7
Package Reel - TR
Part Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 34
Program Memory Size 16KB (16K x 8)
Program Memory Type FLASH
EEPROM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 44-LQFP
Family Name ST72F34
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935195-ST72F344S4T6TR
Ultra Librarian 3D Model Ultra Librarian ST72F344S4T6TR CAD Model

Description

ST72F344S4T6TR Microcontroller by STMicroelectronics

The ST72F344S4T6TR is a highly integrated microcontroller from STMicroelectronics, designed for optimal performance in embedded control applications. This device is part of ST's ST7 family, which is renowned for its robust architecture, low power consumption, and versatile peripheral set. The ST72F344S4T6TR is particularly well-suited for automotive and industrial applications due to its reliability and wide operating temperature range.

Key Features

  • Core: The microcontroller is built around an industry-standard 8-bit core, operating at a maximum frequency of 8 MHz. This ensures a good balance between processing power and power consumption, making it ideal for cost-sensitive and power-conscious applications.
  • Memory: It comes equipped with 16KB of Flash program memory, which is highly reliable and ensures a high level of protection against software corruption. Additionally, it has 384 bytes of RAM and 256 bytes of EEPROM for data storage, which offers flexibility in data management and retention even after power cycles.
  • I/O Ports: The ST72F344S4T6TR offers 32 programmable I/O lines that are highly flexible and can be adapted to various digital interfaces, enhancing the microcontroller's interfacing capabilities with external devices.
  • Peripherals: A rich set of integrated peripherals is available, including a 10-bit ADC, multiple communication interfaces such as SPI and I²C, as well as a comprehensive timer system with PWM capabilities for complex timing and control operations.
  • Power Management: It features multiple low-power modes, including Halt and Wait modes, which significantly reduce power consumption during idle times, thereby extending the battery life of portable devices.
  • Temperature Range: The device is designed to operate over an extended temperature range, making it robust and reliable for use in harsh environmental conditions.
  • Packaging: The ST72F344S4T6TR is available in a TSSOP20 package, which is compact and suitable for space-constrained applications.

Applications

The versatility of the ST72F344S4T6TR makes it an excellent choice for a wide range of applications. It is particularly well-suited for automotive systems, including body control modules and sensor interfaces, as well as industrial control systems, such as PLCs, motor control units, and process control equipment. Its robust design also makes it an ideal choice for consumer electronics, home appliances, and other embedded systems that require a reliable microcontroller for control and monitoring purposes.

Overall, the ST72F344S4T6TR microcontroller from STMicroelectronics stands out for its combination of performance, integrated features, and reliability, providing a cost-effective solution for a multitude of embedded control applications.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess