EN
  • EN
  • DE

ST72F361J9T3

Part No ST72F361J9T3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 44LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 60KB (60K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 32
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 44-LQFP
Base Product Number ST72F36
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263231-ST72F361J9T3
Ultra Librarian 3D Model Ultra Librarian ST72F361J9T3 CAD Model

Description

The ST72F361J9T3 is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect solution for managing embedded systems requiring high integration and low power consumption. This microcontroller is part of the ST7 family and is tailored to meet the rigorous demands of automotive and industrial applications.

Key Features

  • Core: The ST72F361J9T3 operates with a high-performance 8-bit ST7 CPU, offering a wide range of features including multiple addressing modes and an enhanced instruction set.
  • Memory: It comes with 32 Kbytes of program memory (Flash) which is both erasable and reprogrammable, giving developers flexibility and ease of use during application development and updates.
  • Clock: The microcontroller supports an 8 MHz to 24 MHz crystal oscillator, an internal 8 MHz oscillator, and an internal RC oscillator which can be used as a main clock or as an auxiliary clock for system wake-up and watchdog functions.
  • I/O Ports: It features up to 48 I/O pins, providing ample connectivity options for interfacing with sensors, actuators, and other peripherals.
  • Timers: Includes a range of timers such as main, lite, and auxiliary timers, as well as a watchdog timer for system reliability.
  • Communication Interfaces: Equipped with multiple communication interfaces, including SPI, SCI, and LINUART, for versatile connectivity and data exchange with other devices.
  • Analog Features: The device boasts an 8-channel, 10-bit A/D converter, allowing for precise analog signal measurement and conversion.
  • Supply Voltage: The operating voltage range of 3.0 V to 5.5 V ensures compatibility with a variety of power supplies and systems.
  • Temperature Range: Its industrial and automotive-grade temperature range from -40°C to 125°C guarantees reliable performance under extreme conditions.

Applications

The ST72F361J9T3 is ideal for a diverse array of applications, including but not limited to automotive control systems, industrial automation, consumer electronics, and battery management systems. Its robust feature set ensures developers can design systems that are both powerful and cost-effective.

Conclusion

With its combination of performance, flexibility, and reliability, the ST72F361J9T3 from STMicroelectronics is a top choice for designers looking to create sophisticated systems in demanding environments. Its comprehensive feature set and ease of integration make it a versatile component for a wide range of embedded applications.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess