EN
  • EN
  • DE

ST72F561AR6TAE

Part No ST72F561AR6TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64LQFP  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tray
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CANbus, LINbusSCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage - Operating 3.8V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-LQFP
Base Product Number ST72F56
Standard Package 160
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263254-ST72F561AR6TAE
Ultra Librarian 3D Model Ultra Librarian ST72F561AR6TAE CAD Model

Description

STMicroelectronics ST72F561AR6TAE Microcontroller

The ST72F561AR6TAE is a robust 8-bit microcontroller from STMicroelectronics, designed to deliver high performance and reliability for a wide range of embedded applications. This product is a part of the ST7 family of microcontrollers, which are well-known for their efficient architecture, versatile peripherals, and low-power consumption, making them ideal for cost-sensitive and power-constrained projects.

With a large on-chip memory, the ST72F561AR6TAE boasts 32KB of Flash program memory, along with 1KB of RAM, providing ample space for complex programs and data storage. The Flash memory technology ensures that the device is not only programmable but also reprogrammable, which facilitates easy updates and code modifications.

The microcontroller operates at a frequency of up to 8 MHz, which allows for efficient processing and control tasks. Additionally, it has a wide operating voltage range from 4.5V to 5.5V, providing flexibility in power supply design and ensuring stable operation across various conditions.

The ST72F561AR6TAE features a comprehensive set of peripherals, including:

  • Multiple 16-bit timers that can be used for timing events, pulse width modulation (PWM), or capturing external events.
  • Serial Communication Interface (SCI) enabling easy serial communication with other devices in a system.
  • I2C interface for multi-master communication and simplified connection to other I2C devices.
  • 10-bit Analog-to-Digital Converter (ADC) with multiple channels, allowing for precise analog signal measurement and conversion to digital values.

In terms of protection and reliability, the device includes features such as Watchdog Timer to reset the system in case of software failures, and Low Voltage Detection to protect against undervoltage conditions. Furthermore, it has a robust EMI (Electromagnetic Interference) immunity, which is crucial for applications operating in electrically noisy environments.

The ST72F561AR6TAE is available in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient pins for input/output and peripheral functionalities. This microcontroller is a perfect choice for automotive, industrial control, home appliances, and a variety of other embedded systems that require a reliable and efficient control solution.

STMicroelectronics provides comprehensive support for the ST72F561AR6TAE, including development tools, software libraries, and documentation, making the design and development process easier for engineers and developers.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess