EN
  • EN
  • DE

ST72F63BK1M1

Part No ST72F63BK1M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 34SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 4KB (4K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 4KB (4K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type External
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 34-BSOP (0.295", 7.50mm Width)
Base Product Number ST72F63
Standard Package 28
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1263193-ST72F63BK1M1
Ultra Librarian 3D Model Ultra Librarian ST72F63BK1M1 CAD Model

Description

The ST72F63BK1M1 is a versatile and high-performance microcontroller unit (MCU) designed and manufactured by STMicroelectronics. This MCU is part of the ST7 family, which is renowned for its robust architecture, enhanced peripheral set, and low power consumption, making it an ideal choice for a wide range of applications.

At the heart of the ST72F63BK1M1 lies an 8-bit CPU core, which operates at a maximum frequency of 8 MHz, providing the computational power to handle complex tasks efficiently. The MCU is equipped with 8KB of Flash program memory, ensuring ample space for application code and data storage. Additionally, it boasts 384 bytes of RAM for temporary data storage and 128 bytes of EEPROM, which can be used for storing critical data that must be preserved during power-down scenarios.

The ST72F63BK1M1 features a comprehensive set of peripherals, including multiple 16-bit timers, a flexible 10-bit analog-to-digital converter (ADC), and a robust serial communication interface. These peripherals support a variety of functionalities, from precise time measurements to efficient data conversion and communication, enabling the MCU to adapt to diverse application requirements.

Connectivity is a strength of this microcontroller, as it includes UART for serial communication, SPI for high-speed synchronous data transfer, and I²C for multi-master communication. This makes it suitable for embedded systems that require communication with sensors, actuators, and other MCUs or peripherals.

Designed with power efficiency in mind, the ST72F63BK1M1 operates within a voltage range of 3.0V to 5.5V, ensuring compatibility with both 3.3V and 5V logic levels. Its low-power modes enable significant energy savings, which is critical for battery-operated devices.

The MCU comes in a 32-pin SDIP package, which makes it easy to integrate into printed circuit boards (PCBs). It is also characterized by an industrial temperature range from -40°C to +85°C, assuring reliable operation under harsh environmental conditions.

In summary, the ST72F63BK1M1 microcontroller from STMicroelectronics is a powerful, feature-rich MCU suitable for a wide array of applications, from consumer electronics to industrial automation, owing to its robust architecture, comprehensive peripheral set, and efficient power management.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess