EN
  • EN
  • DE

ST72F63BK2U1

Part No ST72F63BK2U1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description Low speed USB 8-bit MCU family with up to 32K Flash/ROM, DFU capability, 8-bit ADC, WDG, timer, SCI & I²C
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tube
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 8KB (8K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage 4 V ~ 5.5 V
Data Converters A/D 12x8b
Oscillator Type External
Operating Temperature Range 0°C ~ 70°C (TA)
Package 40-VFQFN Exposed Pad
Win Source Part Number 1260423-ST72F63BK2U1
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F63BK2
Introduction Date December 15, 1998
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian ST72F63BK2U1 CAD Model

Description

The ST72F63BK2U1 is a sophisticated microcontroller unit (MCU) designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MCU is part of ST's ST7 family, offering a robust set of features tailored for a wide range of applications, including industrial control, automotive systems, and consumer electronics.

Key Features

  • Core: The ST72F63BK2U1 operates with a high-performance 8-bit CPU, providing users with efficient processing capabilities for their applications.
  • Memory: It comes equipped with 8KB of Flash program memory, ensuring ample space for complex programs and algorithms. Additionally, it features 384 bytes of RAM for temporary data storage and smooth operation.
  • Clock: The device supports a wide range of clock frequencies, with an oscillator that can be driven by a crystal, resonator, RC network, or an external clock, providing flexibility in design and power management.
  • I/O Ports: With 28 configurable I/O ports, the ST72F63BK2U1 allows for versatile connectivity options to interface with a variety of peripherals and sensors.
  • Communication: Integrated SPI and I2C interfaces enable the MCU to communicate with other devices and components, facilitating complex tasks and data exchange.
  • Timer: Multiple built-in timers, including a main timer with an 8-bit prescaler and two additional 16-bit timers, offer precise time control for various tasks and processes.
  • Power Saving: The MCU includes several power-saving modes, such as Halt and Active-Halt, to optimize power consumption for battery-powered or energy-conscious applications.
  • Temperature Range: It is designed to operate within an industrial temperature range, ensuring reliability and performance under extreme conditions.
  • Package: The ST72F63BK2U1 is available in a QFP44 package, providing a compact solution for space-constrained applications.

Applications

The versatility of the ST72F63BK2U1 makes it suitable for numerous applications. It excels in environments that require reliable control such as home appliances, automotive systems, factory automation, and personal healthcare devices. Its robust feature set ensures that it can meet the demands of complex and varied tasks within these fields.

Overall, the ST72F63BK2U1 by STMicroelectronics represents a balance of performance, power efficiency, and integration, making it an ideal choice for designers looking for a flexible and reliable MCU solution.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess