EN
  • EN
  • DE

ST72F63BK6M1

Part No ST72F63BK6M1
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 34SOIC  /  ST7 series Microcontroller IC 8-Bit 8MHz 32KB (32K x 8) FLASH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr STMicroelectronics
Series ST7
Package Tube
Product Status Obsolete
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, USB
Peripherals DMA, LVD, POR, PWM, WDT
Number of I/O 19
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 384 x 8
Supply Voltage - Operating 4V ~ 5.5V
Data Converters A/D 8x8b
Oscillator Type Internal
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 34-BSOP (0.295", 7.50mm Width)
Base Product Number ST72F63
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Names 497-5625-5
Standard Package 28
Win Source Part Number 1096595-ST72F63BK6M1
Ultra Librarian 3D Model Ultra Librarian ST72F63BK6M1 CAD Model

Description

The ST72F63BK6M1 is a versatile and powerful microcontroller unit (MCU) from STMicroelectronics, designed to cater to a wide range of embedded applications. This MCU is based on the high-performance ST7 8-bit architecture and is equipped with a variety of features that make it suitable for applications such as industrial control, automotive systems, home appliances, and personal electronics.

Key Features

  • CPU: 8-bit architecture with a maximum clock frequency of 8 MHz, providing a balance between power consumption and processing capability.
  • Memory: Equipped with 6KB of Flash program memory, ensuring ample space for complex applications, and 384 bytes of RAM for efficient data handling.
  • Peripherals: Includes a range of built-in peripherals such as multiple 16-bit timers, an 8-bit ADC (Analog to Digital Converter), and a synchronous serial communication interface.
  • I/O Ports: Offers up to 35 I/O lines, providing extensive interfacing capabilities with external devices.
  • Supply Voltage: Operates over a wide range of supply voltages from 3.0V to 5.5V, making it compatible with both 3.3V and 5V systems.
  • Power Saving: Features multiple power-saving modes including Halt and Wait modes, which help in reducing power consumption during idle times.
  • Package: Available in a 32-pin package, which is suitable for space-constrained applications.

Applications

The ST72F63BK6M1 MCU is a highly adaptable component that can be used in a variety of applications. Its robust I/O capabilities and extensive peripheral set make it an ideal choice for:

  • Automotive control systems
  • Industrial automation and process control
  • Consumer electronics
  • Smart home devices and home automation
  • Battery management
  • Custom embedded systems

With its integration of essential features, the ST72F63BK6M1 microcontroller is a reliable and cost-effective solution for developers looking to create sophisticated and responsive embedded systems.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess